Microchip Technology, Inc. CPLD Programmable Logic Device ATF750CL-15PI

Description
IC CPLD 10MC 15NS 24DIP Product overview: ATF750CL-15PI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 10MC 15NS 24DIP Product overview: ATF750CL-15PI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15PI can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CPLD Programmable Logic Device
695-ATF750CL-15PI
CPLD Programmable Logic Device 695-ATF750CL-15PI
IC CPLD 10MC 15NS 24DIP Product overview: ATF750CL-15PI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15PI can be used for catalog matching and distributor lookup.

IC CPLD 10MC 15NS 24DIP Product overview: ATF750CL-15PI from Microchip Technology is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-ATF750CL-15PI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
ATF750CL-15PI-ND
CPLDs (Complex Programmable Logic Devices) ATF750CL-15PI-ND
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI - 199478-ATF750CL-15PI - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI
199478-ATF750CL-15PI
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI 199478-ATF750CL-15PI
Manufacturer: Microchip Technology Win Source Part Number: 199478-ATF750CL-15PI Packaging: Tube/Rail Mounting: Through Hole Number of I/O: 10 Programmable Type: In System Programmable (min 1K program/erase cycles) Delay Time tpd(1) Max: 15.0ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Macrocells: 10 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-PDIP Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 199478-ATF750CL-15PI
Packaging: Tube/Rail
Mounting: Through Hole
Number of I/O: 10
Programmable Type: In System Programmable (min 1K program/erase cycles)
Delay Time tpd(1) Max: 15.0ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Macrocells: 10
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-PDIP
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750CL-15PI
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ATF750CL-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
ATF750CL-15PI
Embedded - CPLDs (Complex Programmable Logic Devices) ATF750CL-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
ATF750CL-15PI
CPLDs (Complex Programmable Logic Devices) ATF750CL-15PI
IC CPLD 10MC 15NS 24DIP

IC CPLD 10MC 15NS 24DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-ATF750CL-15PI ATF750CL-15PI-ND 199478-ATF750CL-15PI ATF750CL-15PI ATF750CL-15PI ATF750CL-15PI
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750CL-15PI Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 10 10 10
Package Type Other; Tube Other; "24-DIP (0.300"", 7.62mm)" PDIP; Other; 24-PDIP Other; 24-DIP (0.300\", 7.62mm)
User I/Os 10 pins 10 pins 10 pins
Unlock Full Specs
to access all available technical data