Microchip Technology, Inc. Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC ATF16LV8C-15SC

Description
Manufacturer: Microchip Technology Win Source Part Number: 079148-ATF16LV8C-15S C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 079148-ATF16LV8C-15S C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC - 079148-ATF16LV8C-15SC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC
079148-ATF16LV8C-15SC
Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC 079148-ATF16LV8C-15SC
Manufacturer: Microchip Technology Win Source Part Number: 079148-ATF16LV8C-15S C Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 3 V to 5.5 V Programmable Type: EE PLD Number of Macrocells: 8 Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 20-SOIC Speed(Frequency): 15ns Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 079148-ATF16LV8C-15SC
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 3 V to 5.5 V
Programmable Type: EE PLD
Number of Macrocells: 8
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 20-SOIC
Speed(Frequency): 15ns
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16LV8C-15SC-ND - DigiKey
Thief River Falls, MN, United States
PLDs (Programmable Logic Device)
ATF16LV8C-15SC-ND
PLDs (Programmable Logic Device) ATF16LV8C-15SC-ND
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

Buy Now Datasheet
Singapore, Singapore
FPGA Programmable Logic Device
719-ATF16LV8C-15SC
FPGA Programmable Logic Device 719-ATF16LV8C-15SC
FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF16LV8C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-15SC can be used for catalog matching and distributor lookup.

FLASH PLD, 15NS, PAL-TYPE, CMOS Product overview: ATF16LV8C-15SC from Atmel (Microchip Technology) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, PLDs (Programmable Logic Device). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 719-ATF16LV8C-15SC can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PLDs (Programmable Logic Device) - ATF16LV8C-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16LV8C-15SC
PLDs (Programmable Logic Device) ATF16LV8C-15SC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

Buy Now Datasheet
PLDs (Programmable Logic Device) - ATF16LV8C-15SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
PLDs (Programmable Logic Device)
ATF16LV8C-15SC
PLDs (Programmable Logic Device) ATF16LV8C-15SC
16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

16V8 Programmable Logic Device (PLD) IC 8 Macrocells 20-SOIC

Buy Now Datasheet
Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC - Lingto Electronic Limited
Shenzhen, China
Embedded - PLDs (Programmable Logic Device)
ATF16LV8C-15SC
Embedded - PLDs (Programmable Logic Device) ATF16LV8C-15SC
IC PLD 8MC 15NS 20SOIC

IC PLD 8MC 15NS 20SOIC

Supplier's Site Datasheet
IC PLD 8MC 15NS 20SOIC - 536-ATF16LV8C-15SC - Utmel Electronic Limited
Hong Kong, China
IC PLD 8MC 15NS 20SOIC
536-ATF16LV8C-15SC
IC PLD 8MC 15NS 20SOIC 536-ATF16LV8C-15SC
IC PLD 8MC 15NS 20SOIC

IC PLD 8MC 15NS 20SOIC

Supplier's Site
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
ATF16LV8C-15SC
Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device) ATF16LV8C-15SC
FLASH PLD, 15NS, PAL-TYPE, CMOS

FLASH PLD, 15NS, PAL-TYPE, CMOS

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Programmable Logic Devices (PLD) Programmable Logic Devices (PLD) Field-Programmable Gate Arrays (FPGA) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD) Simple Programmable Logic Devices (SPLD)
Product Number 079148-ATF16LV8C-15SC ATF16LV8C-15SC-ND 719-ATF16LV8C-15SC ATF16LV8C-15SC ATF16LV8C-15SC 536-ATF16LV8C-15SC ATF16LV8C-15SC
Product Name Embedded - Embedded - PLDs (Programmable Logic Device) - ATF16LV8C-15SC PLDs (Programmable Logic Device) FPGA Programmable Logic Device PLDs (Programmable Logic Device) Embedded - PLDs (Programmable Logic Device) IC PLD 8MC 15NS 20SOIC Integrated Circuits (ICs) - Embedded - PLDs (Programmable Logic Device)
Supply Voltage Other; 3 V to 5.5 V Other; 5.5V
Macrocells 8 8 8 8
Package Type SOIC; Other; 20-SOIC SOIC; Other; "20-SOIC (0.295"", 7.50mm Width)" Other; Tube SOIC; Other; 20-SOIC (0.295\", 7.50mm Width) SOIC; Other; 20-SOIC (0.295, 7.50mm Width) SOIC
Pins 20
Internal Frequency 62.5 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC324-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 196 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details