Microchip Technology, Inc. 500MHZ 1GB 64MB FPGA Programmable Logic Device ATSAMA5D27-SOM1

Description
IC MOD CORTEX-A5 500MHZ 1GB 64MB Product overview: ATSAMA5D27-SOM1 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1GB, 64MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHZ, 1GB, 64MB, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-ATSAMA5D27-SOM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MOD CORTEX-A5 500MHZ 1GB 64MB Product overview: ATSAMA5D27-SOM1 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1GB, 64MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHZ, 1GB, 64MB, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-ATSAMA5D27-SOM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
500MHZ 1GB 64MB FPGA Programmable Logic Device - 721-ATSAMA5D27-SOM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ 1GB 64MB FPGA Programmable Logic Device
721-ATSAMA5D27-SOM1
500MHZ 1GB 64MB FPGA Programmable Logic Device 721-ATSAMA5D27-SOM1
IC MOD CORTEX-A5 500MHZ 1GB 64MB Product overview: ATSAMA5D27-SOM1 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1GB, 64MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHZ, 1GB, 64MB, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-ATSAMA5D27-SOM1 can be used for catalog matching and distributor lookup.

IC MOD CORTEX-A5 500MHZ 1GB 64MB Product overview: ATSAMA5D27-SOM1 from Microchip Technology is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ, 1GB, 64MB. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 500MHZ, 1GB, 64MB, FPGA Programmable Logic Device, Microcontrollers, Microprocessor, FPGA Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 721-ATSAMA5D27-SOM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - ATSAMA5D27-SOM1 - 862463-ATSAMA5D27-SOM1 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - ATSAMA5D27-SOM1
862463-ATSAMA5D27-SOM1
Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - ATSAMA5D27-SOM1 862463-ATSAMA5D27-SOM1
Manufacturer: Microchip Technology Win Source Part Number: 862463-ATSAMA5D27-SO M1 Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Embedded Module ARM® Cortex®-A5 - 500MHz 1Gb (128M x 8) 64Mb Flash, 1Kb EEPROM Core Processor: ARM® Cortex®-A5 Speed: 500MHz Package: Tray Family Name: ATSAMA5 Categories: Integrated Circuits (ICs) ECCN: 5A992C Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 21 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8471.50.0150

Manufacturer: Microchip Technology
Win Source Part Number: 862463-ATSAMA5D27-SOM1
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Embedded Module ARM® Cortex®-A5 - 500MHz 1Gb (128M x 8) 64Mb Flash, 1Kb EEPROM
Core Processor: ARM® Cortex®-A5
Speed: 500MHz
Package: Tray
Family Name: ATSAMA5
Categories: Integrated Circuits (ICs)
ECCN: 5A992C
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 21
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8471.50.0150

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 721-ATSAMA5D27-SOM1 862463-ATSAMA5D27-SOM1
Product Name 500MHZ 1GB 64MB FPGA Programmable Logic Device Embedded - Embedded - Microcontroller, Microprocessor, FPGA Modules - ATSAMA5D27-SOM1
I/O Interface CAN, Ethernet, I2S, QSPI, SPI, SSC, TWI, UART, USB
Unlock Full Specs
to access all available technical data

Similar Products

Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details