DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 32 33 34 35 36 37 38 39 40 41 42 43 44 50 59
Product Name Notes
1.6/5.6 Connector Receptacle, Female Socket 75Ohm Through Hole, Right Angle Solder
1X1 MINI FAKRA BOARD-SIDE PLUG
20A MALE RIGHT ANGLE PC TAIL CON
2X2 MINI FAKRA BOARD-SIDE PLUG
75 OHM MMCX JACK OR PLUG
ADAPT JACK-JACK SMA SS 1.28 VSWR
ADAPT JACK-JACK SMA
ADAPT JACK-JACK SMP 50 OHM .420
ADAPT JACK-JACK SMP 50 OHM .670
ADAPT JACK-JACK SMPM 50 OHM .129
ADAPT JACK-JACK SMPM 50 OHM .166
ADAPT JACK-JACK SMPM 50 OHM .211
ADAPT JACK-JACK SMPM 50 OHM .216
ADAPT JACK-JACK SMPM 50 OHM .220
ADAPT JACK-JACK SMPM 50 OHM .234
ADAPT JACK-JACK SMPM 50 OHM .267
ADAPT JACK-JACK SMPM 50 OHM .310
ADAPT JACK-JACK SMPM 50 OHM .377
ADAPT JACK-JACK SMPM 50 OHM .380
ADAPT JACK-JACK SMPM 50 OHM .384
ADAPT JACK-JACK SMPM 50 OHM .391
ADAPT JACK-JACK SMPM 50 OHM .398
ADAPT JACK-JACK SMPM 50 OHM .405
ADAPT JACK-JACK SMPM 50 OHM .412
ADAPT JACK-JACK SMPM 50 OHM .467
ADAPT JACK-JACK SMPM 50 OHM .507
ADAPT JACK-JACK SMPM 50 OHM .528
ADAPT JACK-JACK SMPM 50 OHM .552
ADAPT JACK-JACK SMPM 50 OHM .670
ADAPT JACK-JACK SMPM 50 OHM .714
ADAPT JACK-JACK SMPM 50 OHM .723
ADAPT JACK-JACK SMPM 50 OHM .825
ADAPT JACK-JACK SMPM 50 OHM .939
ADAPT JACK-JACK TYPE N
ADAPT PLUG-JACK SMP 50 OHM
ADAPT PLUG-JACK TYPE N
ADAPT SMP JACK TO SMA JACK
ADAPT SMP PLG TO 2.4MM PLG
ADAPT SMP PLG TO SMA JACK
Adapter Coaxial Connector Coaxial Switch - 2.24mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector Coaxial Switch - 4.15mm Plug Dia Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector Coaxial Switch - 4.15mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector Coaxial Switch - 4.8mm Plug Dia Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector Coaxial Switch - 4mm Plug Dia Plug, Male Pin To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector Coaxial Switch - 4mm Plug Dia Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To BNC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To JSC Plug, Male Pin 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To PTNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket (2) 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm
Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Plug, Male Pin 50Ohm
ADAPTER, MICRO BNC CONVERSION AD
COAX ADAPT 2.4MM TO SMPM
COAX ADAPT 4.3/10 TO MQ5
COAX ADAPT BNC TO BNC
COAX ADAPT MMSP TO MMSP
COAX ADAPT MSMK TO MSSP
COAX ADAPT MSSP TO 2.4MM
COAX ADAPT N TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO SMP
COAX ADAPT SMA TO SMPM
COAX ADAPT SMK TO SMP
COAX ADAPT SMK TO SMPM
COAX ADAPT SMP TO 2.4MM
COAX ADAPT SMP TO SMP
COAX ADAPT SMPM TO 2.4MM
COAX ADAPT SMPM TO SMPM
COAX ADAPT SMPS TO 1.0MM
COAX ADAPT SMPS TO 2.4MM
COAX ADAPT TNC TO TNC
COAX CONN
COAX KIT PIN
COAX KIT SOC
Coax Pin, Socket Center Contact Size 12 Crimp Gold
Coax Pin, Socket Center Contact Size 16 Crimp Gold
Coax Socket, Pin Center Contact Size 12 Crimp Gold
Coax Socket, Pin Center Contact Size 16 Crimp Gold
COAXIAL CONN JACK, FEMALE SOCKET
Coaxial Switch - 2.24mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 2.80mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 4.15mm Plug Dia Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
Coaxial Switch - 4.15mm Plug Dia Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Coaxial Switch - 4.15mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 4.15mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder
Coaxial Switch - 4.8mm Plug Dia Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Coaxial Switch - 4.8mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 4mm Plug Dia Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
CONN COAX SWITCH RCPT STR 50OHM
CONN MMCX JACK R/A 75 OHM SOLDER
CONN MMCX PLUG 75 OHM SOLDER
CONN MMCX RCPT
CONN PLUG CRIMP/SOLDER SMA
CONN PLUG SOLDER/SOLDER SMA
CONN TERM JACK SMP 50OHM
CONN TERM JACK SMPM 50OHM
CONN TERM PLUG SMP 50OHM
CONN TERM PLUG SMPM 50OHM
CONN TERMINATOR PLUG SMA 50 OHM
Connector Inspection Tool For
Connector Measurement Probe For MS-180 Receptacles
Connector Measurement Probe For SMA Connectors
Connector Measurement Probe For SMA Jacks
Connector Measurement Probe For SMA Plugs
Connector Measurement Probe For SWD and SWF Connectors
Connector Measurement Probe For SWD, SWF and SWG Connectors
Connector Measurement Probe For SWG Type Receptacle
Connector Measurement Probe For SWH Connectors
Connector Measurement Probe For SWH Type Receptacle
Connector Measurement Probe For SWJ Type Receptacle
Connector Measurement Probe For
Connector Panel Mounting Hardware For BNC, Micro Adapter
Connector Surface Mount Solder
Connector
CONTACT PIN COAX SZ 16 CRIMP
CONTACT SOCKET COAX SZ16 CRIMP
CONTACT
CONTACTS
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
LSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
MALE VERTICAL THROUGHBOARD COAX
MCU 4K7 10% 20MM SPECIAL
MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
MCX Connector Jack, Female Socket 50Ohm Surface Mount, Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Free Hanging (In-Line) Solder
MCX Connector Jack, Female Socket 75Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole Solder
MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
MCX Connector Plug, Male Pin 75Ohm Surface Mount Solder
MINI FAKRA AM 1X1 +MQS 2PIN, RIG
MINI FAKRA AM 1X1 +MQS 2PIN, VER
MINI FAKRA AM 1X1, VERTICAL PLUG
MINI FAKRA AM 1X2, VERTICAL PLUG
MINI FAKRA AM 2X2, VERTICAL PLUG
MINI FAKRA BM 1X2, RIGHT ANGLE P
Miniature Coaxial, Fakra, Quadraxial Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
MMCX (V) CONN
MMCX (V) Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX (V) Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX (V) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MMCX Connector Jack, Female Socket 75Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin Free Hanging (In-Line), Right Angle Crimp
MMCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
MSS Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
MSS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MSS Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MSS Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
Pin Contact Crimp Coaxial
Pin Contact Gold Crimp Coaxial
Pin Contact Gold Crimp, Solder Coaxial
RF CONNECTORS / COAXIAL CONNECTO
RG58 BNC STRN REL BOOT 1=10PCS
RG58 BNC STRN REL BT 1=10PCS
RG59/62 BNC STRN REL BT 1=10PCS
SMA BULKHEAD CABLE JACK CRIMP
SMA Connector Jack, Female Socket 50Ohm Panel Mount Crimp
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
SMA MALE CONNECTOR SOLDER ATTACH
SMA Male Right Angle Connector C
SMA Male Right Angle Connector S
SMA R/A JACK SMT
SMA STRAIGHT CABLE JACK CRIMP
SMA STRAIGHT CABLE PLUG CRIMP/SO
SMP JACK STR 50 OHM FOR.047 CABL
SMP JACK STR 50 OHM FOR.086 CABL
SMP JACK STR 50 OHM FORRG178 & R
SMPM JACK STR 50 OHM FOR .047 CA
SMPM JACK STR 50 OHM FOR .086 CA
SMPM PLUG STR 50 OHM GLASSED SMD
SMPM PLUG STR 50 OHM SMD DUAL
SMPM PLUG STR 50 OHM SMD QUAD
SMPM PLUG STR 50 OHM SMD
Socket Contact Crimp Coaxial
Socket Contact Gold Crimp Coaxial
Socket Contact Gold Crimp, Solder Coaxial
Socket Contact Gold Solder, PCB Coaxial
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWH Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SWJ Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
TERM PLUG SMA 1.3 VSWR
Terminator Coax Connector Plug, Male Pin SMA 50 Ohms
Terminator Coax Connector Plug, Male Pin TNC 50 Ohms
TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRB, Twinaxial/Triaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Free Hanging (In-Line) Crimp
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Free Hanging (In-Line) Solder
TRB, Twinaxial/Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRT, Triaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
TRT, Twinaxial Connector Jack, Female Socket (Concentric) Free Hanging (In-Line) Crimp
TRT, Twinaxial Connector Jack, Female Socket (Concentric) Non-Constant Panel Mount Solder
TRT, Twinaxial Connector Jack, Female Socket Panel Mount Solder
TRT, Twinaxial Connector Plug, Male Pin (Concentric) Free Hanging (In-Line) Solder
TRT, Twinaxial Connector Plug, Male Pin (Concentric) Non-Constant Free Hanging (In-Line) Solder
UHF Connector Plug, Male Pin Free Hanging (In-Line) Crimp
UHF, Mini Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp or Solder

<< Prev Next >>