Murata Electronics Coaxial Connectors (RF) - MM8830-2600RJ4 MM8830-2600RJ4

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 927369-MM8830-2600RJ 4 Operating Temperature Range: -40°C ~ 85°C Features: SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM8830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010 Other Part Number: 490-MM8830-2600RJ4, 490-MM8830-2600RJ4-N D, 490-MM8830-2600RJ4TR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 927369-MM8830-2600RJ 4 Operating Temperature Range: -40°C ~ 85°C Features: SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM8830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010 Other Part Number: 490-MM8830-2600RJ4, 490-MM8830-2600RJ4-N D, 490-MM8830-2600RJ4TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM8830-2600RJ4 - 927369-MM8830-2600RJ4 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM8830-2600RJ4
927369-MM8830-2600RJ4
Coaxial Connectors (RF) - MM8830-2600RJ4 927369-MM8830-2600RJ4
Manufacturer: Murata Electronics North America Win Source Part Number: 927369-MM8830-2600RJ 4 Operating Temperature Range: -40°C ~ 85°C Features: SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM8830 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks HTSUS: 8536.69.4010 Other Part Number: 490-MM8830-2600RJ4, 490-MM8830-2600RJ4-N D, 490-MM8830-2600RJ4TR

Manufacturer: Murata Electronics North America
Win Source Part Number: 927369-MM8830-2600RJ4
Operating Temperature Range: -40°C ~ 85°C
Features: SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM8830
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4010
Other Part Number: 490-MM8830-2600RJ4, 490-MM8830-2600RJ4-ND, 490-MM8830-2600RJ4TR

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8830-2600RJ4TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8830-2600RJ4TR-ND
Coaxial Connector (RF) Assemblies 490-MM8830-2600RJ4TR-ND
SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8830-2600RJ4CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8830-2600RJ4CT-ND
Coaxial Connector (RF) Assemblies 490-MM8830-2600RJ4CT-ND
COAX CONN

COAX CONN

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8830-2600RJ4DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8830-2600RJ4DKR-ND
Coaxial Connector (RF) Assemblies 490-MM8830-2600RJ4DKR-ND
COAX CONN

COAX CONN

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-MM8830-2600RJ4
Electronic Connector 437-MM8830-2600RJ4
COAX CONN Product overview: MM8830-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8830-2600RJ4 can be used for catalog matching and distributor lookup.

COAX CONN Product overview: MM8830-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8830-2600RJ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM8830-2600RJ4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM8830-2600RJ4
RF Connectors / Coaxial Connectors MM8830-2600RJ4
RF Connectors / Coaxial Connectors COAXIAL CONNECTORS

RF Connectors / Coaxial Connectors COAXIAL CONNECTORS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 927369-MM8830-2600RJ4 490-MM8830-2600RJ4TR-ND 437-MM8830-2600RJ4 MM8830-2600RJ4
Product Name Coaxial Connectors (RF) - MM8830-2600RJ4 Coaxial Connector (RF) Assemblies Electronic Connector RF Connectors / Coaxial Connectors
Mounting Surface Mount Surface Mount PCB Mount
Category Coaxial Connector; RF and Microwave Connector
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1407-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS VERTICAL - 80203-508V7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28539-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Number of Contacts 7 #
View Details
2 suppliers