Micro-Mode Products, Inc. Coaxial Connector (RF) Adapters MSSP-5788

Description
COAX ADAPT SMPM TO SMPM
Request a Quote Datasheet
Description
COAX ADAPT SMPM TO SMPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5505-MSSP-5788-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5505-MSSP-5788-ND
Coaxial Connector (RF) Adapters 5505-MSSP-5788-ND
COAX ADAPT SMPM TO SMPM

COAX ADAPT SMPM TO SMPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5505-MSSP-5788-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190514A - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Straight
Voltage Rating 335 volts
View Details
Coaxial Adapters - 5462655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N; UHF
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1052421-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers