SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
SMA Male Connector, Lockwire Holes, R/A
SMA MALE CONNECTOR, LOCKWIRE H INDIVIDUAL BAG
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp
CONN SMA PLUG R/A 50OHM CRIMP
RF CONNECTOR, SMA PLUG, 50 OHM, CABLE; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG142, RG223 & RG400; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
| SV Microwave, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | M39012/56-3028 | M39012/56-3028 | M39012/56-3028 | M39012/56-3028-ND | M39012/56-3028 | 41AC9194 |
| Product Name | SMA Connector | Connectors RF - MIL Qualified | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Rf Connector, Sma Plug, 50 Ohm, Cable; Connector Type Amphenol Sv Microwave | |
| Connector Type | SMA | SMA | SMA | SMA |