DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| "2.2/5 F FLANGE MOUNT FOR 141"" SU" | |
| "2.2/5 F FOR 141"" SUPERFLEX LOW P" | |
| "2.2/5 M FOR 141"" SUPERFLEX LOW P" | |
| "2.2/5 MRA FOR 141"" SUPERFLEX LOW" | |
| "3-SLOT TRB RFI DUST CAP 3.0"" BRA" | |
| "3-SLOT TRB RFI DUST CAP 6.0"" BRA" | |
| "4.3/10 F FLANGE MOUNT FOR 141"" S" | |
| "4.3/10 F FOR 141"" SUPERFLEX LOW" | |
| "4.3/10 FBH FOR 141"" SUPERFLEX LO" | |
| "4.3/10 M FOR 141"" SUPERFLEX LOW" | |
| "4.3/10 MRA FOR 141"" SUPERFLEX LO" | |
| "7/16 DIN M FOR 141"" SUPERFLEX LO" | |
| "BR PLUG SOLD TWN.129"""" 3-SLOT" | |
| "BR PLUG SOLD TWN.242"""" 3-SLOT" | |
| "NEX10 M FOR 141"" SUPERFLEX LOW P" | |
| "NEX10 MRA FOR 141"" SUPERFLEX LOW" | |
| "PLUG CRMP TWN.129"""" 3-SLOT" | |
| "PLUG CRMP TWN.150"""" 3-SLOT" | |
| "PLUG SOLD TRX .156"""" 3-SLOT" | |
| "PLUG SOLD TRX .189"""" 3-SLOT" | |
| "PLUG SOLD TRX .245"""" 3-SLOT" | |
| "PLUG SOLD TWN .095"""" 3-SLOT" | |
| "PLUG SOLD TWN .129"" 3-SLOT" | |
| "PLUG SOLD TWN .149"""" 3-SLOT" | |
| "PLUG SOLD TWN .150"""" 3-SLOT" | |
| "PLUG SOLD TWN .242"""" 3-SLOT" | |
| "QMA M FOR 141"" SUPERFLEX LOW PIM" | |
| "RA PLUG CRMP TWN.129"""" 3-SLOT" | |
| "SMA F FOR 141"" SUPERFLEX LOW PIM" | |
| "SMA FBH FOR 141"" SUPERFLEX LOW P" | |
| "SMA M FOR 141"" SUPERFLEX LOW PIM" | |
| "SMA MRA FOR 141"" SUPERFLEX LOW P" | |
| "TRB CRIMP PLUG TWINAX 0.242""" | |
| "TRB SOLDER PLUG TWINAX 0.150"" W/" | |
| "TYPE N F FLANGE MOUNT FOR 141"" S" | |
| "TYPE N F FOR 141"" SUPERFLEX LOW" | |
| "TYPE N FBH FOR 141"" SUPERFLEX LO" | |
| "TYPE N M FOR 141"" SUPERFLEX LOW" | |
| "TYPE N MRA FOR 141"" SUPERFLEX LO" | |
| "TYPE NNEW! FRABH FOR 141"" SUPERF" | |
| 1.0/2.3 MALE STRAIGHT FOR BELDEN | |
| 12.4 GHZ RP SMA FEMALE CONNECTOR | |
| 12.4 GHZ RP SMA MALE CONNECTOR C | |
| 12.4 GHZ RP-SMA FEMALE BULKHEAD | |
| 12.4 GHZ SMA FEMALE BULKHEAD CON | |
| 12.4 GHZ SMA FEMALE BULKHEAD MOU | |
| 12.4 GHZ SMA FEMALE CONNECTOR CR | |
| 12.4 GHZ SMA FEMALE CONNECTOR SO | |
| 12.4 GHZ SMA FEMALE RIGHT ANGLE | |
| 12.4 GHZ SMA MALE CONNECTOR CLAM | |
| 12.4 GHZ SMA MALE CONNECTOR CRIM | |
| 12.4 GHZ SMA MALE QD CONNECTOR C | |
| 12.4 GHZ SMA MALE RIGHT ANGLE CO | |
| 12G SDI 1.0/2.3 FEMALE RIGHT ANG | |
| 12G SDI 1.0/2.3 FEMALE STRAIGHT | |
| 18 GHZ RP SMA FEMALE BULKHEAD MO | |
| 18 GHZ RT SMA FEMALE CONNECTOR S | |
| 18 GHZ SMA FEMALE BULKHEAD MOUNT | |
| 18 GHZ SMA FEMALE CONNECTOR CRIM | |
| 18 GHZ SMA FEMALE CONNECTOR SOLD | |
| 18 GHZ SMA FEMALE FIELD REPLACEA | |
| 18 GHZ SMA FEMALE RIGHT ANGLE CO | |
| 18 GHZ SMA MALE BULKHEAD MOUNT C | |
| 18 GHZ SMA MALE CONNECTOR CLAMP/ | |
| 18 GHZ SMA MALE CONNECTOR SOLDER | |
| 18 GHZ SMA MALE PRECISION CONNEC | |
| 18 GHZ SMA MALE RIGHT ANGLE CONN | |
| 18 GHZ SMA MALE RIGHT ANGLE PREC | |
| 2 WATT 50OHM BNC JACK TERMINATIO | |
| 2 WATT 50OHM BNC PLUG TERMINATIO | |
| 2 WATT 75OHM BNC JACK TERMINATIO | |
| 2 WATT 75OHM BNC PLUG TERMINATIO | |
| 2 WATT RF LOAD UP TO 4 GHZ WITH | |
| 2-SLOT TRB PLUG 78 OHM TERMINATO | |
| 2-SLOT TRB SOLDER CLAMP PLUG M17 | |
| 3-SLOT TRB PLUG 1000 OHM TERMINA | |
| 3-SLOT TRB PLUG 3000 OHM TERMINA | |
| 3-SLOT TRB PLUG 68 OHM TERMINATO | |
| 3-SLOT TRB PLUG 78 OHM TERMINATO | |
| 3-SLOT TRB RFI DUST CAP NO CHAIN | |
| 4-SLOT TRB PLUG 78 OHM TERMINATO | |
| 4.3-10 / STRAIGHT PLUG PUSH PULL | |
| 5 OHM BNC CRIMP CONNECTOR FOR RG | |
| 6GHZ 10W RF TERMINATION WITH 2.2 | |
| 6GHZ 10W RF TERMINATION WITH NEX | |
| 6GHZ 5W RF TERMINATION WITH 2.2- | |
| 6GHZ 5W RF TERMINATION WITH NEX1 | |
| 78 OHM TRB 3-LUG JACK 1553 CONNE | |
| 78 OHM TRB 3-LUG NI BULKHEAD REA | |
| BLACK SILICONE COLD SHRINK WEATH | |
| BNC / NON MAGNETIC RIGHT ANGLE P | |
| BNC / STRAIGHT BULKHEAD JACK PAN | |
| BNC / STRAIGHT PLUG CRIMP TYPE N | |
| BNC FEMALE BULKHEAD MOUNT CONNEC | |
| BNC Female Connector Clamp Attac | |
| BNC FEMALE CONNECTOR CLAMP/SOLDE | |
| BNC FEMALE CONNECTOR CRIMP/SOLDE | |
| BNC MALE CONNECTOR CLAMP/SOLDER | |
| BNC MALE CONNECTOR CRIMP/SOLDER | |
| BNC Male Open Circuit Connector | |
| BNC MALE RIGHT ANGLE CONNECTOR C | |
| BOOT FOR 2.2-5 / BNC CONNECTOR T | |
| BOOT FOR SMA CONNECTORS TO LMR-1 | |
| BOOT FOR TYPE N CONNECTORS TO 1/ | |
| BRASS 2 WATT 50OHM N JACK TERMIN | |
| BRASS 2 WATT 50OHM N PLUG TERMIN | |
| BRASS 2 WATT 50OHM SMA PLUG TERM | |
| BRASS 2 WATT 50OHM TNC JACK TERM | |
| BRASS 2 WATT 50OHM TNC PLUG TERM | |
| BULKHEAD FRONT-MOUNT TRB JACK | |
| CABLE TERMINATION NON MAGNETIC R | |
| CABLE TERMINATION NON MAGNETIC S | |
| CN BH CABLE JACK ISOLATED | |
| CN SUBMIN 3-SLOT PLUG | |
| CN TRB 3-LUG JACK TWAC-78-1F2 | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO F | |
| COAX ADAPT BNC TO SMA | |
| COAX ADAPT BNC TO TNC | |
| COAX ADAPT F TO F | |
| COAX ADAPT F TO PAL | |
| COAX ADAPT RP-SMA TO RP-SMA | |
| COAX ADAPT SMA TO BMA | |
| COAX ADAPT SMA TO F | |
| COAX ADAPT SMA TO MMBX | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMC | |
| COAX ADAPT SMA TO SSMA | |
| COAX ADAPT TRB TO TRB | |
| COAX ADAPT TRT TO TRT | |
| COAX MALE RIGHT ANGLE PC TAIL CO | |
| CONN JACK CLAMP BNC | |
| CONN JACK CRIMP/SOLDER TNC | |
| CONN JACK CRIMP/SOLDER TYPE N | |
| CONN JACK SOLDER BNC | |
| CONN JACK SOLDER TYPE N | |
| CONN PLUG CLAMP BNC | |
| CONN PLUG CLAMP TNC | |
| CONN PLUG CLAMP TYPE N | |
| CONN PLUG CLAMP/SOLDER BNC | |
| CONN PLUG CLAMP/SOLDER TYPE N | |
| CONN PLUG CRIMP/SOLDER SMA | |
| CONN PLUG CRIMP/SOLDER TNC | |
| CONN PLUG CRIMP/SOLDER TYPE N | |
| Connector Cap (Cover), Dust For N Type Jacks | |
| Connector Cap (Cover), Dust For SMA Jacks | |
| Connector Cap (Cover), Dust For SMA Plugs | |
| Connector Cap (Cover), Dust For TNC Jacks | |
| Connector Cap (Cover), Dust For TNC Plugs | |
| Connector Looping Plug For Twinaxial Connectors | |
| Connector Looping Plug For WECo, Miniature Connectors | |
| Connector Looping Plug For WECo, Standard Connectors | |
| Connector Looping Plug For | |
| Connector Retainer For MX25 Series | |
| DC-18GHZ 1W RF LOAD, SMA (F) | |
| DC-18GHZ 1W RF LOAD, SMA (M) | |
| DC-18GHZ 2W RF LOAD, N-TYPE (F) | |
| DC-18GHZ 2W RF LOAD, N-TYPE (M) | |
| DC-18GHZ 2W RF LOAD, SMA (F) | |
| DC-18GHZ 2W RF LOAD, SMA (M) WIT | |
| DC-18GHZ 2W RF LOAD, SMA (M) | |
| DC-1GHZ 2W RF LOAD, SMA (M) WITH | |
| DC-1GHZ 2W RF LOAD, SMA (M) | |
| DC-3GHZ 2W RF LOAD, N-TYPE (M) | |
| DC-3GHZ 2W RF LOAD, SMA (M) | |
| DC-6GHZ 2W RF LOAD, N-TYPE (M) | |
| DC-6GHZ 2W RF LOAD, SMA (M) | |
| DIE CAST BNC FEMALE STRAIGHT BUL | |
| DIE CAST BNC FEMALE STRAIGHT THR | |
| FAKRA JACK CONNECTOR CRIMP/SOLDE | |
| FAKRA JACK RIGHT ANGLE CONNECTOR | |
| FAKRA PLUG CONNECTOR CRIMP/SOLDE | |
| FEMALE SMA CONN CAP | |
| HD-BNC FEMALE RIGHT ANGLE BULKHE | |
| HD-BNC FEMALE STRAIGHT BULKHEAD | |
| HD-BNC FEMALE STRAIGHT THROUGH H | |
| HD-BNC MALE STAIGHT FOR BELDEN 4 | |
| ISOLATED BULKHEAD CABLE JACK CON | |
| JACK 3-LUG BH FRONT MOUNT | |
| JACK 3-LUG SOLDER TWC-78-1 | |
| JACK BULKHEAD 3 LUG NI M17 176 | |
| JACK BULKHEAD 3-LUG NON-ISOLAT | |
| LF 3-SLOT TRB PLUG 78 OHM TERMIN | |
| LF TRB 2 LUG BULK HEAD FRONT MOU | |
| LF TRB 4 LUG BULK HEAD FRONT MOU | |
| LF TRS 3 LUG BULK HEAD FRONT MOU | |
| LF TRT THREADED BULK HEAD FRONT | |
| LOW PROFILE DIE CAST BNC FEMALE | |
| M39012/05-0101 RA N Male (Plug) | |
| MACHINED BNC FEMALE RIGHT ANGLE | |
| MACHINED BNC FEMALE STRAIGHT BUL | |
| MACHINED BNC FEMALE STRAIGHT THR | |
| MACHINED BNC MALE STRAIGHT FOR B | |
| MALE BNC CONN CAP | |
| MALE SMA CONN CAP | |
| MALE TYPE N CONN CAP | |
| MCX / RIGHT ANGLE JACK RECEPTACL | |
| MCX / RIGHT ANGLE PLUG CRIMP TYP | |
| MCX / STRAIGHT JACK CRIMP TYPE N | |
| MCX / STRAIGHT JACK RECEPTACLE F | |
| MCX / STRAIGHT PLUG CRIMP TYPE N | |
| MCX / STRAIGHT PLUG RECEPTACLE F | |
| MCX JACK BULKHEAD MOUNT CONNECTO | |
| MCX JACK CONNECTOR CRIMP/SOLDER | |
| MCX PLUG CONNECTOR CRIMP/SOLDER | |
| MCX PLUG RIGHT ANGLE CONNECTOR C | |
| MMCX / NON MAGNETIC RIGHT ANGLE | |
| MMCX PLUG CONNECTOR CRIMP/SOLDER | |
| MMCX PLUG RIGHT ANGLE CONNECTOR | |
| N FEMALE BULKHEAD CONNECTOR CLAM | |
| N FEMALE LOW PIM CONNECTOR, IP67 | |
| N MALE CONNECTOR CRIMP/SOLDER AT | |
| N Male Open Circuit Connector Ca | |
| NON-MAGNETIC RIGHT-ANGLE SMA PLU | |
| NON-MAGNETIC STRAIGHT SMA BULKHE | |
| NON-MAGNETIC STRAIGHT SMA JACK P | |
| NON-MAGNETIC STRAIGHT SMA PLUG C | |
| Pin, Inner Contact Contact Coax Tin Crimp | |
| Pin, Outer Contact Contact Coax Tin Crimp | |
| REVERSE POLARITY SMA FEMALE CONN | |
| REVERSE POLARITY SMA MALE CONNEC | |
| RP SMA FEMALE BULKHEAD CONNECTOR | |
| RP SMA FEMALE CONNECTOR CRIMP/SO | |
| RP SMA MALE RIGHT ANGLE CONNECTO | |
| RP TNC MALE CONNECTOR CRIMP/SOLD | |
| RT-SMA MALE CONNECTOR CRIMP/SOLD | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle | |
| SMA FEMALE BULKHEAD CONNECTOR CL | |
| SMA FEMALE BULKHEAD CONNECTOR SO | |
| SMA FEMALE BULKHEAD MOUNT CONNEC | |
| SMA FEMALE CONNECTOR CLAMP/SOLDE | |
| SMA FEMALE CONNECTOR CRIMP/SOLDE | |
| SMA MALE CONNECTOR CLAMP/SOLDER | |
| SMA MALE CONNECTOR CRIMP/CRIMP A | |
| SMA MALE CONNECTOR CRIMP/SOLDER | |
| SMA MALE CONNECTOR SOLDER ATTACH | |
| SMA MALE RIGHT ANGLE CONNECTOR C | |
| SMA MALE RIGHT ANGLE CONNECTOR S | |
| SMB / NON MAGNETIC RIGHT ANGLE P | |
| SMB / NON MAGNETIC STRAIGHT BULK | |
| SMB / RIGHTA ANGLE MALE RECEPTAC | |
| SMB / STRAIGHT JACK RECEPTACLE N | |
| SMB / STRAIGHT PLUG CRIMP TYPE C | |
| SMB JACK BULKHEAD CONNECTOR CRIM | |
| SMB JACK BULKHEAD MOUNT CONNECTO | |
| SMB JACK CONNECTOR CRIMP/SOLDER | |
| SMB PLUG CONNECTOR CRIMP/SOLDER | |
| SMB PLUG RIGHT ANGLE CONNECTOR C | |
| SMC JACK BULKHEAD MOUNT CONNECTO | |
| SMC PLUG CONNECTOR CRIMP/SOLDER | |
| SMC PLUG RIGHT ANGLE CONNECTOR C | |
| SMP / NON MAGNETIC RIGHT ANGLE P | |
| SMP / RIGHT ANGLE PLUG CRIMP TYP | |
| SS 2 WATT 50OHM SMA JACK TERMINA | |
| SS 2 WATT 50OHM SMA PLUG TERMIN | |
| SS 2 WATT 50OHM SMA PLUG TERMINA | |
| SS 2 WATT 50OHM TNC JACK TERMINA | |
| SS 5 WATT 50OHM N JACK TERMINATI | |
| SS 5 WATT 50OHM SMA JACK TERMINA | |
| SS 5 WATT 50OHM TNC JACK TERMINA | |
| SSMC JACK BULKHEAD MOUNT CONNECT | |
| SSMC JACK RIGHT ANGLE BULKHEAD M | |
| SSMC PLUG CONNECTOR CLAMP/SOLDER | |
| SSMC PLUG CONNECTOR CRIMP/SOLDER | |
| SSMC PLUG RIGHT ANGLE CONNECTOR | |
| SUBMINIATURE TRS 3-SLOT PLUG CON | |
| THREADED TRT PLUG 78 OHM TERMINA | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Crimp | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| TNC Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) | |
| TNC FEMALE BULKHEAD CONNECTOR CL | |
| TNC FEMALE BULKHEAD MOUNT CONNEC | |
| TNC FEMALE CONNECTOR CLAMP/SOLDE | |
| TNC MALE CONNECTOR CLAMP/SOLDER | |
| TNC MALE CONNECTOR CRIMP/CRIMP A | |
| TNC MALE CONNECTOR CRIMP/SOLDER | |
| TNC MALE RIGHT ANGLE CONNECTOR C | |
| TRB 3-LUG BULKHEAD JACK WITH BEN | |
| TRB 3-LUG JACK CONNECTOR SOLDER | |
| TRB 3-LUG JACK NON ISOLATED CONN | |
| TRB BULKHEAD CABLE JACK CONNECTO | |
| TRB CABLE PLUG CONNECTOR, STRAIG | |
| TRB JACK CONNECTOR WITH GROUND L | |
| TRB TWINAXIAL THREADED CABLE PLU |
| << Prev | Next >> |