Murata Electronics Coaxial Connectors (RF) - MM4829-2702RA4 MM4829-2702RA4

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 023566-MM4829-2702RA 4 Packaging: Reel - TR Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: HSC Voltage Rating: 30V Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 023566-MM4829-2702RA 4 Packaging: Reel - TR Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: HSC Voltage Rating: 30V Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM4829-2702RA4 - 023566-MM4829-2702RA4 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM4829-2702RA4
023566-MM4829-2702RA4
Coaxial Connectors (RF) - MM4829-2702RA4 023566-MM4829-2702RA4
Manufacturer: Murata Electronics North America Win Source Part Number: 023566-MM4829-2702RA 4 Packaging: Reel - TR Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: HSC Voltage Rating: 30V Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 6GHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 023566-MM4829-2702RA4
Packaging: Reel - TR
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: HSC
Voltage Rating: 30V
Housing Color: Silver
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Copper Alloy
Shield Termination: Solder
Body Finish: Silver
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 6GHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-8447-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-8447-2-ND
Coaxial Connector (RF) Assemblies 490-8447-2-ND
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM4829-2702RA4
SMD 50 OHM Electronic Connector 437-MM4829-2702RA4
CONN HSC RCPT STR 50 OHM SMD Product overview: MM4829-2702RA4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM4829-2702RA4 can be used for catalog matching and distributor lookup.

CONN HSC RCPT STR 50 OHM SMD Product overview: MM4829-2702RA4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM4829-2702RA4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - MM4829-2702RA4 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MM4829-2702RA4
Coaxial Connector (RF) Assemblies MM4829-2702RA4
CONN HSC RCPT STR 50 OHM SMD

CONN HSC RCPT STR 50 OHM SMD

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM4829-2702RA4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM4829-2702RA4
RF Connectors / Coaxial Connectors MM4829-2702RA4
RF Connectors / Coaxial Connectors Coaxial Connector

RF Connectors / Coaxial Connectors Coaxial Connector

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 023566-MM4829-2702RA4 490-8447-2-ND 437-MM4829-2702RA4 MM4829-2702RA4 MM4829-2702RA4
Product Name Coaxial Connectors (RF) - MM4829-2702RA4 Coaxial Connector (RF) Assemblies SMD 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Termination Solder
Mounting SMD (SMT) Surface Mount Surface Mount
Voltage Rating 30 volts 30 volts
Unlock Full Specs
to access all available technical data