Amphenol Corporation Coaxial Connector (RF) Assemblies M83517/8-31001

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M83517/8-31001 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1678-M83517/8-31001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1678-M83517/8-31001-ND
Coaxial Connector (RF) Assemblies 1678-M83517/8-31001-ND
SMA R/A JACK SMT

SMA R/A JACK SMT

Buy Now Datasheet
RF Connectors / Coaxial Connectors - M83517/8-31001 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
M83517/8-31001
RF Connectors / Coaxial Connectors M83517/8-31001
RF Connectors / Coaxial Connectors SMA R/A Jack Stripline Recpt

RF Connectors / Coaxial Connectors SMA R/A Jack Stripline Recpt

Buy Now Datasheet

Technical Specifications

  SV Microwave, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number M83517/8-31001 1678-M83517/8-31001-ND M83517/8-31001
Product Name Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1052986-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
4 suppliers