Murata Electronics Coaxial Connector (RF) Assemblies MM8430-2610RA1

Description
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 490-4980-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-4980-6-ND
Coaxial Connector (RF) Assemblies 490-4980-6-ND
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-4980-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-4980-1-ND
Coaxial Connector (RF) Assemblies 490-4980-1-ND
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-4980-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-4980-2-ND
Coaxial Connector (RF) Assemblies 490-4980-2-ND
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - MM8430-2610RA1 - 023628-MM8430-2610RA1 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM8430-2610RA1
023628-MM8430-2610RA1
Coaxial Connectors (RF) - MM8430-2610RA1 023628-MM8430-2610RA1
Manufacturer: Murata Electronics North America Win Source Part Number: 023628-MM8430-2610RA 1 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWD Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Shield Termination: Solder Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 023628-MM8430-2610RA1
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWD
Housing Color: Silver
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM8430-2610RA1
SMD 50 OHM Electronic Connector 437-MM8430-2610RA1
CONN SWD RCPT STR 50 OHM SMD Product overview: MM8430-2610RA1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8430-2610RA1 can be used for catalog matching and distributor lookup.

CONN SWD RCPT STR 50 OHM SMD Product overview: MM8430-2610RA1 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8430-2610RA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - MM8430-2610RA1 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MM8430-2610RA1
Coaxial Connector (RF) Assemblies MM8430-2610RA1
CONN SWD RCPT STR 50 OHM SMD

CONN SWD RCPT STR 50 OHM SMD

Supplier's Site
RF Connectors / Coaxial Connectors - MM8430-2610RA1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM8430-2610RA1
RF Connectors / Coaxial Connectors MM8430-2610RA1
RF Connectors / Coaxial Connectors DC to 3GHz Coaxial Connector

RF Connectors / Coaxial Connectors DC to 3GHz Coaxial Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 490-4980-6-ND 023628-MM8430-2610RA1 437-MM8430-2610RA1 MM8430-2610RA1 MM8430-2610RA1
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - MM8430-2610RA1 SMD 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data