Murata Electronics Coaxial Connector (RF) Assemblies MM5829-2700RK0

Description
JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 490-8449-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-8449-2-ND
Coaxial Connector (RF) Assemblies 490-8449-2-ND
JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - MM5829-2700RK0 - 023568-MM5829-2700RK0 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM5829-2700RK0
023568-MM5829-2700RK0
Coaxial Connectors (RF) - MM5829-2700RK0 023568-MM5829-2700RK0
Manufacturer: Murata Electronics North America Win Source Part Number: 023568-MM5829-2700RK 0 Packaging: Reel - TR Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: JSC Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ohm Shield Termination: Solder Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 12GHz Center Voltage Rating: 30V

Manufacturer: Murata Electronics North America
Win Source Part Number: 023568-MM5829-2700RK0
Packaging: Reel - TR
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: JSC
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 12GHz
Center Voltage Rating: 30V

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM5829-2700RK0
SMD 50 OHM Electronic Connector 437-MM5829-2700RK0
CONN JSC RCPT STR 50 OHM SMD Product overview: MM5829-2700RK0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5829-2700RK0 can be used for catalog matching and distributor lookup.

CONN JSC RCPT STR 50 OHM SMD Product overview: MM5829-2700RK0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM5829-2700RK0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - MM5829-2700RK0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MM5829-2700RK0
Coaxial Connector (RF) Assemblies MM5829-2700RK0
CONN JSC RCPT STR 50 OHM SMD

CONN JSC RCPT STR 50 OHM SMD

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM5829-2700RK0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM5829-2700RK0
RF Connectors / Coaxial Connectors MM5829-2700RK0
RF Connectors / Coaxial Connectors 12GHz 0.035ohm JSC Type Connector

RF Connectors / Coaxial Connectors 12GHz 0.035ohm JSC Type Connector

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 490-8449-2-ND 023568-MM5829-2700RK0 437-MM5829-2700RK0 MM5829-2700RK0 MM5829-2700RK0
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - MM5829-2700RK0 SMD 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type JSC
Mounting Surface Mount SMD (SMT) Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-6 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Turret Connectors - 36-1528-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29862-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount, Right Angle
View Details