Micro-Mode Products, Inc. Coaxial Connector (RF) Adapters MSSP-8672

Description
COAX ADAPT SMPM TO SMPM
Request a Quote Datasheet
Description
COAX ADAPT SMPM TO SMPM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5505-MSSP-8672-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5505-MSSP-8672-ND
Coaxial Connector (RF) Adapters 5505-MSSP-8672-ND
COAX ADAPT SMPM TO SMPM

COAX ADAPT SMPM TO SMPM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5505-MSSP-8672-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190108 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details
Coaxial Adapters - 2469426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details