Murata Electronics Coaxial Connectors (RF) - MM8030-2600RJ3 MM8030-2600RJ3

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 044896-MM8030-2600RJ 3 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWG Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ohm Insertion Loss: 0.5dB Shield Termination: Solder Mating Cycles: 100 Family Name: MM8030 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 11GHz Center Voltage Rating: 250V Introduction Date: July 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 044896-MM8030-2600RJ 3 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWG Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ohm Insertion Loss: 0.5dB Shield Termination: Solder Mating Cycles: 100 Family Name: MM8030 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 11GHz Center Voltage Rating: 250V Introduction Date: July 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MM8030-2600RJ3 - 044896-MM8030-2600RJ3 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM8030-2600RJ3
044896-MM8030-2600RJ3
Coaxial Connectors (RF) - MM8030-2600RJ3 044896-MM8030-2600RJ3
Manufacturer: Murata Electronics North America Win Source Part Number: 044896-MM8030-2600RJ 3 Packaging: Reel - TR Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWG Housing Color: Gold Mounting: SMD (SMT) Impedance: 50 Ohm Insertion Loss: 0.5dB Shield Termination: Solder Mating Cycles: 100 Family Name: MM8030 Categories: Connectors, Interconnects Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 11GHz Center Voltage Rating: 250V Introduction Date: July 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial

Manufacturer: Murata Electronics North America
Win Source Part Number: 044896-MM8030-2600RJ3
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWG
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Insertion Loss: 0.5dB
Shield Termination: Solder
Mating Cycles: 100
Family Name: MM8030
Categories: Connectors, Interconnects
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 11GHz
Center Voltage Rating: 250V
Introduction Date: July 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Medical, Industrial

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM8030-2600RJ3
SMD 50 OHM Electronic Connector 437-MM8030-2600RJ3
CONN SWG RCPT STR 50 OHM SMD Product overview: MM8030-2600RJ3 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8030-2600RJ3 can be used for catalog matching and distributor lookup.

CONN SWG RCPT STR 50 OHM SMD Product overview: MM8030-2600RJ3 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8030-2600RJ3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 490-5759-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-5759-2-ND
Coaxial Connector (RF) Assemblies 490-5759-2-ND
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - MM8030-2600RJ3 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MM8030-2600RJ3
Coaxial Connector (RF) Assemblies MM8030-2600RJ3
CONN SWG RCPT STR 50 OHM SMD

CONN SWG RCPT STR 50 OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 044896-MM8030-2600RJ3 437-MM8030-2600RJ3 490-5759-2-ND MM8030-2600RJ3
Product Name Coaxial Connectors (RF) - MM8030-2600RJ3 SMD 50 OHM Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies
Termination Solder
Mounting SMD (SMT) Surface Mount Surface Mount
Frequency 11.000 GHz 11.000 GHz
Unlock Full Specs
to access all available technical data