Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
MICRO-MODE PRODUCTS, INC.
MSSP-12581 -- COAXIAL CONNECTOR (RF) ADAPTERS
Micro-Mode Products, Inc.
Coaxial Connector (RF) Adapters
MSSP-12581
Description
ADAPT JACK-JACK SMPM 50 OHM .528
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
ADAPT JACK-JACK SMPM 50 OHM .528
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5505-MSSP-12581-ND
Coaxial Connector (RF) Adapters
5505-MSSP-12581-ND
ADAPT JACK-JACK SMPM 50 OHM .528
ADAPT JACK-JACK SMPM 50 OHM .528
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
RF and Microwave Connectors
Product Number
5505-MSSP-12581-ND
Product Name
Coaxial Connector (RF) Adapters
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
In-Series Adapters
1-1337458-0
Specs
Connector Type
Wire to Wire Connector
Coupling / Adapter
Coupling / Adapter
Mounting
Bulkhead
View Details
4
suppliers
Eteily Technologies India Pvt. Ltd.
SMA Female R/A Bulkhead PCB Mount 14mm Connector
ET-SFRA-BH-PC14M
Specs
Connector Type
SMA
Gender
Female / Jack
Geometry
Right Angle
View Details
PIC Wire & Cable
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket
190009
Specs
Connector Type
TNC
Voltage Rating
500 volts
Frequency
0.000 to 5.000 GHz
View Details
kTB Solutions
Cable Connectors
NCP-MB-086-1
Specs
Connector Type
SMP
Gender
Male / Plug
Frequency
0.000 to 40.000 GHz
View Details