TE Connectivity Circular Connector Contacts M39029/102-558

Description
Coax Pin, Socket Center Contact Size 12 Crimp Gold
Request a Quote Datasheet
Description
Coax Pin, Socket Center Contact Size 12 Crimp Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Contacts - 1506-1002-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1002-ND
Circular Connector Contacts 1506-1002-ND
Coax Pin, Socket Center Contact Size 12 Crimp Gold

Coax Pin, Socket Center Contact Size 12 Crimp Gold

Buy Now Datasheet
Circular Connectors - Circular Connectors - Contacts - M39029/102-558 - 924876-M39029/102-558 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - M39029/102-558
924876-M39029/102-558
Circular Connectors - Circular Connectors - Contacts - M39029/102-558 924876-M39029/102-558
Manufacturer: TE Connectivity Win Source Part Number: 924876-M39029/102-55 8 Series: Military, MIL-C-39029 Features: Coax Pin, Socket Center Contact - Size 12 Crimp Gold Package: Bulk Family Name: M39029/10 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 1506-1002-MIL, 1508-1208-ND, 1508-1208INACTIVE, 1508-1208, 1506-1002, 6162-324-1231

Manufacturer: TE Connectivity
Win Source Part Number: 924876-M39029/102-558
Series: Military, MIL-C-39029
Features: Coax Pin, Socket Center Contact - Size 12 Crimp Gold
Package: Bulk
Family Name: M39029/10
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 1506-1002-MIL, 1508-1208-ND, 1508-1208INACTIVE, 1508-1208, 1506-1002, 6162-324-1231

Buy Now
38999 I Ii Iii Con 12 Pin (Coa Rohs Compliant Deutsch - Te Connectivity - 07W2090 - Newark, An Avnet Company
Chicago, IL, United States
38999 I Ii Iii Con 12 Pin (Coa Rohs Compliant Deutsch - Te Connectivity
07W2090
38999 I Ii Iii Con 12 Pin (Coa Rohs Compliant Deutsch - Te Connectivity 07W2090
38999 I II III CON 12 PIN (COA ROHS COMPLIANT: YES

38999 I II III CON 12 PIN (COA ROHS COMPLIANT: YES

Supplier's Site
Pin Contact, 6162-324-1231 Deutsch - Te Connectivity - 96AC1446 - Newark, An Avnet Company
Chicago, IL, United States
Pin Contact, 6162-324-1231 Deutsch - Te Connectivity
96AC1446
Pin Contact, 6162-324-1231 Deutsch - Te Connectivity 96AC1446
PIN CONTACT, 6162-324-1231

PIN CONTACT, 6162-324-1231

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Electrical Connectors
Product Number 1506-1002-ND 924876-M39029/102-558 07W2090
Product Name Circular Connector Contacts Circular Connectors - Circular Connectors - Contacts - M39029/102-558 38999 I Ii Iii Con 12 Pin (Coa Rohs Compliant Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type SMA
Geometry Straight
Mounting Bulkhead
View Details
BNC Female to Double Binding Post, Adapter - 9411 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
Waveguide To Coax Adapters - NWCA-284-NF-E - kTB Solutions
Specs
Geometry End launch
Frequency 2.600 to 3.950 GHz
View Details
Coaxial Adapters - 1122561 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type UHF
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details