TNC Female to Female Bulkhead Hermetic A
TNC FEMALE TO FEMALE BULKHEAD HERM. ADPTR
Adapter Coaxial Connector TNC Jack, Female Socket To TNC Jack, Female Socket 50Ohm
TNC FEMALE TO FEMALE BULKHEAD HERMETIC ADAPTER ROHS COMPLIANT: YES
RF ADAPTOR, TNC JACK-JACK, 50 OHM; Convert From Coax Type:TNC; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors |
| Product Number | M55339/34-00001 | M55339/34-00001 | M55339/34-00001-ND | 84AC2262 | 43AC7263 |
| Product Name | adapters | Connectors RF - Adaptors (Interseries, Gender, etc.) | Coaxial Connector (RF) Adapters | Tnc Female To Female Bulkhead Hermetic Adapter Rohs Compliant Amphenol Sv Microwave | Rf Adaptor, Tnc Jack-Jack, 50 Ohm; Convert From Coax Type Amphenol Sv Microwave |
| Connector Type | TNC | TNC |