DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.0 MM MALE (PLUG) TERMINATION ( | |
| 1.85MM FEMALE (JACK) CONNECTOR 3 | |
| 1.85MM FEMALE (JACK) PCB MOUNT C | |
| 1.85MM FEMALE (JACK) PCB MOUNT W | |
| 1.85MM FEMALE (JACK) PCB SURFACE | |
| 1.85MM FEMALE (JACK) SOLDERLESS | |
| 1.85MM JACK 2 HOLE PCB NARROW BO | |
| 2.2-5 FEMALE LOW PIM CONNECTOR S | |
| 2.2-5 MALE (PLUG) TERMINATION (L | |
| 2.4MM FEMALE (JACK) 4 HOLE 0.5 I | |
| 2.4MM FEMALE (JACK) PCB MOUNT CO | |
| 2.4MM FEMALE (JACK) PCB MOUNT WI | |
| 2.4MM FEMALE (JACK) PCB MOUNT, R | |
| 2.4MM FEMALE (JACK) PCB SURFACE | |
| 2.4MM FEMALE (JACK) SOLDERLESS 2 | |
| 2.4MM JACK 2 HOLE PCB NARROW BOD | |
| 2.4MM MALE (PLUG) 4 HOLE 0.5 INC | |
| 2.92MM FEMALE (JACK) 2 HOLE END | |
| 2.92MM FEMALE (JACK) 2 HOLE PCB | |
| 2.92MM FEMALE (JACK) 4 HOLE 0.5 | |
| 2.92MM FEMALE (JACK) 4 HOLE SQ 0 | |
| 2.92MM FEMALE (JACK) BULKHEAD WI | |
| 2.92MM FEMALE (JACK) CONNECTOR 3 | |
| 2.92MM FEMALE (JACK) PCB MOUNT C | |
| 2.92MM FEMALE (JACK) PCB MOUNT W | |
| 2.92MM FEMALE (JACK) PCB SURFACE | |
| 2.92MM FEMALE CONNECTOR CLAMP/NO | |
| 2.92MM JACK 2 HOLE PCB NARROW BO | |
| 3.5MM JACK 2 HOLE PCB NARROW BOD | |
| 4.3-10 PLUG NON-MAGNETIC CONNECT | |
| 5.00 MM 75 OHM GANGED MICRO-MINI | |
| 7/16 DIN FEMALE LOW PIM CONNECTO | |
| Adapter Coaxial Connector N Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To NIM-CAMAC CD/N 549 Jack, Female Socket (2) 50Ohm | |
| Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector TNC Plug, Male Pin To FME Plug, Male Pin | |
| Adapter Coaxial Connector UHF Plug, Male Pin To FME Plug, Male Pin | |
| BNC FEMALE (JACK) PCB MOUNT CONN | |
| BNC JACK BULKHEAD NON-MAGNETIC C | |
| BNC PLUG NON-MAGNETIC CONNECTOR | |
| CABLE TERMINATION NON MAGNETIC R | |
| CABLE TERMINATION NON MAGNETIC S | |
| COAX ADAPT COAX TO COAX | |
| Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| Coaxial Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| CONN JACK CLAMP/NON-SOLDER CONTA | |
| CONN JACK CLAMP/SOLDER SHV | |
| CONN JACK CRIMP/SOLDER 10KV | |
| CONN JACK CRIMP/SOLDER 20KV | |
| CONN JACK CRIMP/SOLDER SHV | |
| CONN JACK CRIMP/SOLDER SMA | |
| CONN JACK SOLDER 10KV | |
| CONN JACK SOLDER 20KV | |
| CONN JACK SOLDER BNC | |
| CONN JACK SOLDER FAKRA | |
| CONN JACK SOLDER MCX | |
| CONN JACK SOLDER MINI SMB | |
| CONN JACK SOLDER MMCX | |
| CONN JACK SOLDER QMA | |
| CONN JACK SOLDER SMA | |
| CONN JACK SOLDER SMB | |
| CONN JACK SOLDER SSMA | |
| CONN JACK SOLDER TYPE F | |
| CONN JACK SOLDER TYPE N | |
| CONN JACK SOLDER UMCX | |
| CONN JACK SOLDER/SOLDER TNC | |
| CONN PLUG CLAMP/SOLDER SHV | |
| CONN PLUG CRIMP/SOLDER 10KV | |
| CONN PLUG CRIMP/SOLDER 20KV | |
| CONN PLUG CRIMP/SOLDER SHV | |
| CONN PLUG CRIMP/SOLDER SMA | |
| CONN PLUG SOLDER FAKRA | |
| CONN PLUG SOLDER MCX | |
| CONN PLUG SOLDER MMCX | |
| CONN PLUG SOLDER SMA | |
| CONN PLUG SOLDER SMP | |
| CONN PLUG SOLDER/SOLDER SMP | |
| CONN SMPM PLG 10POS GLD EDGE MNT | |
| CONN SMPM PLUG 10POS GOLD SMD | |
| CONN SMPM PLUG 2POS GLD EDGE MNT | |
| CONN SMPM PLUG 2POS GOLD SMD | |
| CONN SMPM PLUG 4POS GLD EDGE MNT | |
| CONN SMPM PLUG 4POS GOLD SMD | |
| CONN SMPM PLUG 6POS GLD EDGE MNT | |
| CONN SMPM PLUG 6POS GOLD SMD | |
| CONN SMPM PLUG 8POS GLD EDGE MNT | |
| CONN SMPM PLUG 8POS GOLD SMD | |
| Connector Earthing Cap For Panel Mount Connectors | |
| Connector For | |
| Connector Housing For F Terminals | |
| Connector Housing For M Terminals | |
| Connector Lockwasher For 00 Series Panel Mount Jacks | |
| Connector Lockwasher For 3B, 3S Series Panel Mount Jacks | |
| Connector Lockwasher For E Series Panel Mount Jacks | |
| Connector Lockwasher For S Series Panel Mount Jacks | |
| Connector Retainer For GT13 Housing, 2 Positions | |
| Connector Retainer For GT13 Housing | |
| Connector Retainer For GT13 Housings, 3 Positions | |
| Connector Retainer For GT13 Housings, 5 Positions | |
| Connector Strain Relief For 00 Series Connector | |
| Connector | |
| FMCN5363 | |
| FME Connector Jack, Female Socket Free Hanging (In-Line) Crimp | |
| FS4102D/AA | |
| GDA_072/002_-E | |
| MCX / RIGHT ANGLE PLUG CRIMP TYP | |
| MCX FEMALE (JACK) PCB MOUNT CONN | |
| MCX JACK NON-MAGNETIC CONNECTOR | |
| MCX PLUG NON-MAGNETIC CONNECTOR | |
| MICROWAVE PROBE 2.92MM 40 GHZ 15 | |
| MICROWAVE PROBE 2.92MM 40 GHZ 80 | |
| MICROWAVE PROBE 3.5MM 20 GHZ 800 | |
| MINI SMP (SMPM) FEMALE VITA 67.3 | |
| MINI SMP (SMPM) MALE SMOOTH BORE | |
| MINI SMP (SMPM) VITA 67.3 10 POR | |
| MINI SMP (SMPM) VITA 67.3 14 POR | |
| MMCX (V) Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX (V) Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX (V) Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MULTI-POSITION SMPM 10 POSITION | |
| MULTI-POSITION SMPM 2 POSITION F | |
| MULTI-POSITION SMPM 2 POSITION S | |
| MULTI-POSITION SMPM 4 POSITION F | |
| MULTI-POSITION SMPM 4 POSITION S | |
| MULTI-POSITION SMPM 6 POSITION F | |
| MULTI-POSITION SMPM 6 POSITION S | |
| MULTI-POSITION SMPM 8 POSITION F | |
| MULTI-POSITION SMPM 8 POSITION S | |
| N FEMALE LOW PIM CONNECTOR SOLDE | |
| N MALE LOW PIM CONNECTOR SOLDER | |
| N-TYPE FEMALE (JACK) TERMINATION | |
| N-TYPE MALE (PLUG) TERMINATION ( | |
| N-TYPE MALE (PLUG) TO N-TYPE FEM | |
| NEX10 MALE (PLUG) TERMINATION (L | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| NIM-CAMAC CD/N 549 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| NON-MAGNETIC SMA FEMALE BULKHEAD | |
| NON-MAGNETIC SMA FEMALE SOLDER A | |
| NON-MAGNETIC SMA MALE RIGHT ANGL | |
| NON-MAGNETIC SMA MALE STRAIGHT B | |
| PCB RF PROBE POSITIONER WORKS WI | |
| Pin Contact Coax Tin Crimp M 24-28 AWG | |
| Pin Contact Coax Tin Crimp M 30 AWG | |
| QMA MALE RIGHT ANGLE LOW PIM CON | |
| RA BNC PLUG NON-MAGNETIC CONNECT | |
| RA MCX JACK NON-MAGNETIC CONNECT | |
| RA MCX PLUG NON-MAGNETIC CONNECT | |
| RA MMCX PLUG NON-MAGNETIC CONNEC | |
| RA SMA MALE CONNECTOR SOLDER ATT | |
| RA SMB PLUG NON-MAGNETIC CONNECT | |
| RA SMP PLUG NON-MAGNETIC CONNECT | |
| RECEPTACLE, SMPM COMPRESSION MOU | |
| RF CONNECTOR, SMPS FEMALE (JACK) | |
| RF PCB CONNECTOR, SMPS MALE (PLU | |
| RIGHT ANGLE SMP FEMALE (JACK) PU | |
| SMA FEMALE (JACK) PCB MOUNT CONN | |
| SMA FEMALE (JACK) TERMINATION (L | |
| SMA FEMALE BULKHEAD CONNECTOR SO | |
| SMA FEMALE COMMERCIAL GRADE PCB | |
| SMA FEMALE CONNECTOR SOLDER ATTA | |
| SMA MALE (PLUG) TERMINATION (LOA | |
| SMA MALE COMMERCIAL GRADE PCB CO | |
| SMB JACK BULKHEAD NON-MAGNETIC C | |
| SMB PLUG NON-MAGNETIC CONNECTOR | |
| SMP MALE (PLUG) BULKHEAD LIMITED | |
| SMPS FEMALE VITA 67.3 CONNECTOR | |
| SMPS VITA 67.3 12 PORT BACKPLANE | |
| SMPS VITA 67.3 12 PORT PLUG-IN M | |
| SMPS VITA 67.3 19 PORT BACKPLANE | |
| SMPS VITA 67.3 19 PORT PLUG-IN M | |
| Socket Contact Coax Tin Crimp F 24-28 AWG | |
| Socket Contact Coax Tin Crimp F 30 AWG | |
| TERM JACK 1.85MM 1.6 VSWR | |
| TERM JACK 2.4MM 1.2 VSWR | |
| TERM JACK 2.92MM 1.15 VSWR | |
| TERM JACK 3.5MM 1.15 VSWR | |
| TERM JACK 3.5MM 1.25 VSWR | |
| TERM JACK 4.3-10 1.15 VSWR | |
| TERM JACK 4.3-10 1.25 VSWR | |
| TERM JACK 4.3-10 100 WATTS | |
| TERM JACK 4.3-10 200 WATTS | |
| TERM JACK 4.3-10 300 WATTS | |
| TERM JACK 4.3-10 50 WATTS | |
| TERM JACK 7/16 DIN 100 WATTS | |
| TERM JACK BMA 1.3 VSWR | |
| TERM JACK BNC 1.2 VSWR | |
| TERM JACK MINI SMP 1.15 VSWR | |
| TERM JACK MINI SMP 1.2 VSWR | |
| TERM JACK MINI SMP 1.4 VSWR | |
| TERM JACK SMA 1.25 VSWR | |
| TERM JACK SMA 1.3 VSWR | |
| TERM JACK SMA SS 1.15 VSWR | |
| TERM JACK SMB 1.2 VSWR | |
| TERM JACK SMP 1.15 VSWR | |
| TERM JACK SMP 1.2 VSWR | |
| TERM JACK SMP 1.3 VSWR | |
| TERM JACK TNC 1.2 VSWR | |
| TERM JACK TNC 1.25 VSWR | |
| TERM JACK TNC 1.35 VSWR | |
| TERM JACK TYPE N 1.2 VSWR | |
| TERM JACK TYPE N 1.25 VSWR | |
| TERM JACK TYPE N 1.3 VSWR | |
| TERM JACK TYPE N 1.35 VSWR | |
| TERM JACK TYPE N 1.5 VSWR | |
| TERM JACK TYPE N 100 WATTS | |
| TERM JACK TYPE N 200 WATTS | |
| TERM JACK TYPE N 300 WATTS | |
| TERM JACK TYPE N 50 WATTS | |
| TERM PLUG 1.85MM 1.6 VSWR | |
| TERM PLUG 2.4MM 1.2 VSWR | |
| TERM PLUG 2.92MM 1.15 VSWR | |
| TERM PLUG 3.5MM 1.15 VSWR | |
| TERM PLUG 3.5MM 1.25 VSWR | |
| TERM PLUG 4.1/9.5 MINI DIN 1.33 | |
| TERM PLUG 4.3-10 1.15 VSWR | |
| TERM PLUG 4.3-10 1.25 VSWR | |
| TERM PLUG 4.3-10 1.33 VSWR | |
| TERM PLUG 4.3-10 100 WATTS | |
| TERM PLUG 4.3-10 2 WATTS | |
| TERM PLUG 7/16 DIN 1.15 VSWR | |
| TERM PLUG BMA 1.2 VSWR | |
| TERM PLUG BNC 1.2 VSWR | |
| TERM PLUG MINI SMP 1.2 VSWR | |
| TERM PLUG QMA 1 WATTS | |
| TERM PLUG QMA 1.1 VSWR | |
| TERM PLUG QMA 1.2 VSWR | |
| TERM PLUG SMA 1.15 VSWR | |
| TERM PLUG SMA 1.3 VSWR | |
| TERM PLUG SMA SS 1.15 VSWR | |
| TERM PLUG SMB 1.2 VSWR | |
| TERM PLUG SMP 1.2 VSWR | |
| TERM PLUG TNC 1.2 VSWR | |
| TERM PLUG TNC 1.25 VSWR | |
| TERM PLUG TNC 1.35 VSWR | |
| TERM PLUG TYPE N 1.15 VSWR | |
| TERM PLUG TYPE N 1.2 VSWR | |
| TERM PLUG TYPE N 1.25 VSWR | |
| TERM PLUG TYPE N 1.33 VSWR | |
| TERM PLUG TYPE N 1.35 VSWR | |
| TNC FEMALE (JACK) PCB MOUNT CONN | |
| TNC FEMALE (JACK) TERMINATION (L | |
| VITA 67.3 FULL DETENT MINI SMP M | |
| VITA 67.3 FULL DETENT SMPS MALE | |
| VITA 67.3 MINI SMP (SMPM) FEMALE | |
| VITA 67.3 SMPS FEMALE TO FULL DE |
| << Prev | Next >> |