RF CONNECTORS / COAXIAL CONNECTO
RF CONNECTORS / COAXIAL CONNECTO
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Manufacturer: Murata Electronics North America
Win Source Part Number: 885222-MM8930-2600RK
Series: 8930
Operating Temperature Range: -40°C ~ 85°C
Features: SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM8930
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
HTSUS: 8536.69.4010
RF CONNECTORS / COAXIAL CONNECTO Product overview: MM8930-2600RK0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2600RK0 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 490-MM8930-2600RK0DKR-ND | 885222-MM8930-2600RK0 | 437-MM8930-2600RK0 | MM8930-2600RK0 |
| Product Name | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - MM8930-2600RK0 | Electronic Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector |