CONN SWF RCPT STR 50 OHM SMD Product overview: MM8130-2600RB8 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8130-2600RB8 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 023626-MM8130-2600RB
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWF
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 6GHz
Center Voltage Rating: 30V
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
CONN SWF RCPT STR 50 OHM SMD
RF Connectors / Coaxial Connectors 6GHZ 250Volts 50OHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-MM8130-2600RB8 | 023626-MM8130-2600RB8 | 490-8450-2-ND | MM8130-2600RB8 | MM8130-2600RB8 |
| Product Name | SMD 50 OHM Electronic Connector | Coaxial Connectors (RF) - MM8130-2600RB8 | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Voltage Rating | 30 volts | 250 volts | |||
| Termination | Solder | ||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount |