LSC Product overview: MM7829-2700RJ5 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM7829-2700RJ5 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics
Win Source Part Number: 804212-MM7829-2700RJ
Packaging: Reel
Part Status: Active
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors |
| Product Number | 437-MM7829-2700RJ5 | 804212-MM7829-2700RJ5 | 490-MM7829-2700RJ5TR-ND |
| Product Name | Electronic Connector | Coaxial Connectors (RF) - MM7829-2700RJ5 | Coaxial Connector (RF) Assemblies |
| Voltage Rating | 30 volts |