Murata Electronics Coaxial Connector (RF) Assemblies MM8930-2620RK15

Description
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 490-MM8930-2620RK15TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8930-2620RK15TR-ND
Coaxial Connector (RF) Assemblies 490-MM8930-2620RK15TR-ND
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-MM8930-2620RK15
Electronic Connector 437-MM8930-2620RK15
COAX CONN Product overview: MM8930-2620RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RK15 can be used for catalog matching and distributor lookup.

COAX CONN Product overview: MM8930-2620RK15 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RK15 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 963761-MM8930-2620RK15 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
963761-MM8930-2620RK15
Connectors, Interconnects - Coaxial Connectors (RF) 963761-MM8930-2620RK15
Win Source Part Number: 963761-MM8930-2620RK 15 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: SWH Voltage Rating: 30 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 15,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Murata Electronics Other Names: 490-MM8930-2620RK15, 490-MM8930-2620RK15- ND,490-MM8930-2620RK 15TR Base Product Number: MM8930

Win Source Part Number: 963761-MM8930-2620RK15
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Package: Tape & Reel (TR)
Contact Termination: Solder
Connector Style: SWH
Voltage Rating: 30 V
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 15,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Shield Termination: Solder
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Murata Electronics
Other Names: 490-MM8930-2620RK15,490-MM8930-2620RK15-ND,490-MM8930-2620RK15TR
Base Product Number: MM8930

Buy Now Datasheet
RF Connectors / Coaxial Connectors - MM8930-2620RK15 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM8930-2620RK15
RF Connectors / Coaxial Connectors MM8930-2620RK15
RF Connectors / Coaxial Connectors

RF Connectors / Coaxial Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 490-MM8930-2620RK15TR-ND 437-MM8930-2620RK15 963761-MM8930-2620RK15 MM8930-2620RK15
Product Name Coaxial Connector (RF) Assemblies Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type SWH
Mounting Surface Mount SMD (SMT)
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data