Murata Electronics Coaxial Connector (RF) Assemblies MM4829-2702RB0

Description
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 490-8448-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-8448-2-ND
Coaxial Connector (RF) Assemblies 490-8448-2-ND
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connectors (RF) - MM4829-2702RB0 - 1077950-MM4829-2702RB0 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM4829-2702RB0
1077950-MM4829-2702RB0
Coaxial Connectors (RF) - MM4829-2702RB0 1077950-MM4829-2702RB0
Manufacturer: Murata Electronics North America Win Source Part Number: 1077950-MM4829-2702R B0 Packaging: Reel - TR Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: HSC Voltage Rating: 30V Housing Color: Silver Mounting: SMD (SMT) Impedance: 50 Ohm Body Material: Copper Alloy Shield Termination: Solder Body Finish: Silver Center Contact Material: Copper Alloy Center Contact Plating: Gold Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Input Frequency: 6GHz Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Sufficient

Manufacturer: Murata Electronics North America
Win Source Part Number: 1077950-MM4829-2702RB0
Packaging: Reel - TR
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: HSC
Voltage Rating: 30V
Housing Color: Silver
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Copper Alloy
Shield Termination: Solder
Body Finish: Silver
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 6GHz
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM4829-2702RB0
SMD 50 OHM Electronic Connector 437-MM4829-2702RB0
CONN HSC RCPT STR 50 OHM SMD Product overview: MM4829-2702RB0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM4829-2702RB0 can be used for catalog matching and distributor lookup.

CONN HSC RCPT STR 50 OHM SMD Product overview: MM4829-2702RB0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM4829-2702RB0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CONN HSC RCPT STR 50 OHM SMD - 535-MM4829-2702RB0 - Utmel Electronic Limited
Hong Kong, China
CONN HSC RCPT STR 50 OHM SMD
535-MM4829-2702RB0
CONN HSC RCPT STR 50 OHM SMD 535-MM4829-2702RB0
CONN HSC RCPT STR 50 OHM SMD

CONN HSC RCPT STR 50 OHM SMD

Supplier's Site
Coaxial Connector (RF) Assemblies - MM4829-2702RB0 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MM4829-2702RB0
Coaxial Connector (RF) Assemblies MM4829-2702RB0
CONN HSC RCPT STR 50 OHM SMD

CONN HSC RCPT STR 50 OHM SMD

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MM4829-2702RB0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM4829-2702RB0
RF Connectors / Coaxial Connectors MM4829-2702RB0
RF Connectors / Coaxial Connectors CONNECTOR

RF Connectors / Coaxial Connectors CONNECTOR

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Coaxial Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 490-8448-2-ND 1077950-MM4829-2702RB0 437-MM4829-2702RB0 535-MM4829-2702RB0 MM4829-2702RB0 MM4829-2702RB0
Product Name Coaxial Connector (RF) Assemblies Coaxial Connectors (RF) - MM4829-2702RB0 SMD 50 OHM Electronic Connector CONN HSC RCPT STR 50 OHM SMD Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Category Coaxial Connector; RF and Microwave Connector
Connector Type HSC
Mounting Surface Mount SMD (SMT) Surface Mount Surface Mount
Termination Solder
Unlock Full Specs
to access all available technical data