SV Microwave, Inc. Coaxial Connector (RF) Assemblies M39012/83-3007

Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet
Description
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - M39012/83-3007 - SV Microwave, Inc.
West Palm Beach, FL, USA
SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability. SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

SMA is an acronym for SubMiniature version A and was developed in the 1960's. Using a threaded interface, 50 Ohm SMA connectors are precision subminiature units that provide excellent electrical performance from DC to 18 GHz. These high-performance connectors are compact in size and mechanically have outstanding durability.
SMA connectors can be used for phased array radars, test equipment, ILS landing systems and other instrumentation. With phase matching techniques, SMA connectors are used for semi-rigid coaxial cables and Plug-to-Jack adapters. Built in accordance with MIL-PRF-39012 and CECC 22110/111, SMA connectors can be mated with all connectors that meet these spec mating diameters regardless of manufacturer.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - M39012/83-3007-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
M39012/83-3007-ND
Coaxial Connector (RF) Assemblies M39012/83-3007-ND
SMA Connector Jack, Female Socket 50Ohm Panel Mount

SMA Connector Jack, Female Socket 50Ohm Panel Mount

Buy Now Datasheet
Swedesboro, NJ, United States
SMA Connector
M39012/83-3007
SMA Connector M39012/83-3007
SMA Female Bulkhead Connector for .085 C

SMA Female Bulkhead Connector for .085 C

Buy Now
Sma Female Bulkhead Connector For .085 Cable / Individual With Piece Parts - Bag (Pack Fill Qty Amphenol Sv Microwave - 43AC6971 - Newark, An Avnet Company
Chicago, IL, United States
Sma Female Bulkhead Connector For .085 Cable / Individual With Piece Parts - Bag (Pack Fill Qty Amphenol Sv Microwave
43AC6971
Sma Female Bulkhead Connector For .085 Cable / Individual With Piece Parts - Bag (Pack Fill Qty Amphenol Sv Microwave 43AC6971
SMA Female Bulkhead Connector for .085 Cable / Individual with Piece Parts - Bag (Pack Fill Qty: 50) - (Individual Piece Parts: 1x O-Ring (p/n: 220-81-034), 1x Lockwasher Internal Tooth (p/n: 037-81-035),1x Hex Nut (p/n: 029-29-102),

SMA Female Bulkhead Connector for .085 Cable / Individual with Piece Parts - Bag (Pack Fill Qty: 50) - (Individual Piece Parts: 1x O-Ring (p/n: 220-81-034), 1x Lockwasher Internal Tooth (p/n: 037-81-035),1x Hex Nut (p/n: 029-29-102),

Supplier's Site

Technical Specifications

  SV Microwave, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Electrical Connectors
Product Number M39012/83-3007 M39012/83-3007-ND M39012/83-3007 43AC6971
Product Name Coaxial Connector (RF) Assemblies SMA Connector Sma Female Bulkhead Connector For .085 Cable / Individual With Piece Parts - Bag (Pack Fill Qty Amphenol Sv Microwave
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female To SMA Female Bulkhead RF Adapter - ET-SFS-SFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MG-T50P-4 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
50 Ohm TNC Connector, TNC 90° Plug - 190609 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Right Angle
Voltage Rating 500 volts
View Details
RF Connectors - 1-1337475-0 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
6 suppliers