Manufacturer: Murata Electronics North America
Win Source Part Number: 1078123-MM8030-2610R
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWG
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 11GHz
Center Voltage Rating: 30V
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
CONN SWG RCPT STR 50 OHM SMD Product overview: MM8030-2610RJ3 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8030-2610RJ3 can be used for catalog matching and distributor lookup.
CONN SWG RCPT STR 50 OHM SMD
RF Connectors / Coaxial Connectors 250Vrms 0.07ohms 11GHZ
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 1078123-MM8030-2610RJ3 | 490-5907-2-ND | 437-MM8030-2610RJ3 | MM8030-2610RJ3 | MM8030-2610RJ3 |
| Product Name | Coaxial Connectors (RF) - MM8030-2610RJ3 | Coaxial Connector (RF) Assemblies | SMD 50 OHM Electronic Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Termination | Solder | ||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount | ||
| Frequency | 11.000 GHz | 11.000 GHz | ? to 11.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |