Micro-Mode Products, Inc. Coaxial Connector (RF) Adapters MADP-7744

Description
COAX ADAPT SMK TO SMP
Request a Quote Datasheet
Description
COAX ADAPT SMK TO SMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5505-MADP-7744-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5505-MADP-7744-ND
Coaxial Connector (RF) Adapters 5505-MADP-7744-ND
COAX ADAPT SMK TO SMP

COAX ADAPT SMK TO SMP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5505-MADP-7744-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type SMP
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1059577-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
2 suppliers
Cable Connectors - NC2-FRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
ARINC Size 5 Socket 75 ohm Connectors - 190733 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 350 volts
Frequency 0.000 to 2.000 GHz
View Details
Coaxial Adapters - 696898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
View Details