Murata Electronics Coaxial Connector (RF) Assemblies MM7829-2700RK20

Description
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet
Description
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 490-MM7829-2700RK20TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM7829-2700RK20TR-ND
Coaxial Connector (RF) Assemblies 490-MM7829-2700RK20TR-ND
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
437-MM7829-2700RK20
Electronic Connector 437-MM7829-2700RK20
LSC Product overview: MM7829-2700RK20 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM7829-2700RK20 can be used for catalog matching and distributor lookup.

LSC Product overview: MM7829-2700RK20 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM7829-2700RK20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - MM7829-2700RK20 - 885220-MM7829-2700RK20 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM7829-2700RK20
885220-MM7829-2700RK20
Coaxial Connectors (RF) - MM7829-2700RK20 885220-MM7829-2700RK20
Manufacturer: Murata Electronics North America Win Source Part Number: 885220-MM7829-2700RK 20 Operating Temperature Range: -40°C ~ 85°C Features: LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder Package: Reel - TR Mounting: Surface Mount Family Name: MM7829 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Quantity per package: 20000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Other Part Number: 490-MM7829-2700RK20T R, 490-MM7829-2700RK20D KR, 490-MM7829-2700RK20C T

Manufacturer: Murata Electronics North America
Win Source Part Number: 885220-MM7829-2700RK20
Operating Temperature Range: -40°C ~ 85°C
Features: LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
Package: Reel - TR
Mounting: Surface Mount
Family Name: MM7829
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 20000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Other Part Number: 490-MM7829-2700RK20TR, 490-MM7829-2700RK20DKR, 490-MM7829-2700RK20CT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Board Mount Connectors Electrical Connectors Coaxial Connectors
Product Number 490-MM7829-2700RK20TR-ND 437-MM7829-2700RK20 885220-MM7829-2700RK20
Product Name Coaxial Connector (RF) Assemblies Electronic Connector Coaxial Connectors (RF) - MM7829-2700RK20
Category Coaxial Connector; RF and Microwave Connector
Unlock Full Specs
to access all available technical data