SV Microwave, Inc. Coaxial Connector (RF) Terminators M39030/3-01N

Description
CONN TERMINATOR PLUG SMA 50 OHM
Request a Quote Datasheet
Description
CONN TERMINATOR PLUG SMA 50 OHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 1678-M39030/3-01N-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
1678-M39030/3-01N-ND
Coaxial Connector (RF) Terminators 1678-M39030/3-01N-ND
CONN TERMINATOR PLUG SMA 50 OHM

CONN TERMINATOR PLUG SMA 50 OHM

Buy Now Datasheet
Coaxial Connector (RF) Terminators - M39030/3-01N - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Terminators
M39030/3-01N
Coaxial Connector (RF) Terminators M39030/3-01N
CONN TERMINATOR PLUG SMA 50 OHM

CONN TERMINATOR PLUG SMA 50 OHM

Supplier's Site
Connector Amphenol Sv Microwave - 60AC6862 - Newark, An Avnet Company
Chicago, IL, United States
Connector Amphenol Sv Microwave
60AC6862
Connector Amphenol Sv Microwave 60AC6862
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1678-M39030/3-01N-ND M39030/3-01N 60AC6862
Product Name Coaxial Connector (RF) Terminators Coaxial Connector (RF) Terminators Connector Amphenol Sv Microwave
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details
Coax Connectors - 1051981-1 - TE Connectivity
Specs
Gender Female / Jack
Termination Solder
Mounting Panel Mount
View Details
5 suppliers
Coaxial Adapters - 2177791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Frequency 1.000 GHz
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details