Murata Electronics SMD 50 OHM Electronic Connector MM8930-2600RJ4

Description
CONN SWH RCPT STR 50 OHM SMD Product overview: MM8930-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2600RJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN SWH RCPT STR 50 OHM SMD Product overview: MM8930-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2600RJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50 OHM Electronic Connector
437-MM8930-2600RJ4
SMD 50 OHM Electronic Connector 437-MM8930-2600RJ4
CONN SWH RCPT STR 50 OHM SMD Product overview: MM8930-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2600RJ4 can be used for catalog matching and distributor lookup.

CONN SWH RCPT STR 50 OHM SMD Product overview: MM8930-2600RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2600RJ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connectors (RF) - MM8930-2600RJ4 - 732718-MM8930-2600RJ4 - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MM8930-2600RJ4
732718-MM8930-2600RJ4
Coaxial Connectors (RF) - MM8930-2600RJ4 732718-MM8930-2600RJ4
Manufacturer: Murata Electronics North America Win Source Part Number: 732718-MM8930-2600RJ 4 Packaging: Reel Mounting Style: SMD Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: SWH Voltage Rating: 30V Frequency - Max: 6GHz Number of Ports: 1 Impedance: 50Ohm Shield Termination: Solder Mating Cycles: 50 Categories: Connectors, Interconnects Temperature Range - Operating: -40°C ~ 85°C Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Murata Electronics North America
Win Source Part Number: 732718-MM8930-2600RJ4
Packaging: Reel
Mounting Style: SMD
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWH
Voltage Rating: 30V
Frequency - Max: 6GHz
Number of Ports: 1
Impedance: 50Ohm
Shield Termination: Solder
Mating Cycles: 50
Categories: Connectors, Interconnects
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Coaxial Connector (RF) Assemblies - 490-12806-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-12806-1-ND
Coaxial Connector (RF) Assemblies 490-12806-1-ND
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-12806-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-12806-2-ND
Coaxial Connector (RF) Assemblies 490-12806-2-ND
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-12806-6-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-12806-6-ND
Coaxial Connector (RF) Assemblies 490-12806-6-ND
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
RF Connectors / Coaxial Connectors - MM8930-2600RJ4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM8930-2600RJ4
RF Connectors / Coaxial Connectors MM8930-2600RJ4
RF Connectors / Coaxial Connectors RF Conn 1.6x1.6x.7mm Probe _ MXHA87PA3000

RF Connectors / Coaxial Connectors RF Conn 1.6x1.6x.7mm Probe _ MXHA87PA3000

Buy Now Datasheet
CONN SWH RCPT STR 50 OHM SMD - 535-MM8930-2600RJ4 - Utmel Electronic Limited
Hong Kong, China
CONN SWH RCPT STR 50 OHM SMD
535-MM8930-2600RJ4
CONN SWH RCPT STR 50 OHM SMD 535-MM8930-2600RJ4
CONN SWH RCPT STR 50 OHM SMD

CONN SWH RCPT STR 50 OHM SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors Electrical Connectors
Product Number 437-MM8930-2600RJ4 732718-MM8930-2600RJ4 490-12806-1-ND MM8930-2600RJ4 535-MM8930-2600RJ4
Product Name SMD 50 OHM Electronic Connector Coaxial Connectors (RF) - MM8930-2600RJ4 Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors CONN SWH RCPT STR 50 OHM SMD
Voltage Rating 30 volts 30 volts 30 volts 30 volts
Termination Solder
Mounting SMD Surface Mount Panel
Frequency 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data