RF Connectors / Coaxial Connectors RECEPTACLE 1.35MM Product overview: MS-156C(20) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-MS-156C(20) can be used for catalog matching and distributor lookup.
Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 1079825-MS-156C(20)
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: Coaxial Switch - 4mm Plug Dia
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Body Material: Phosphor Bronze
Insertion Loss: 0.4dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Copper Alloy
Center Contact Plating: Gold
Dielectric Material: Polyamide (PA), Nylon 6T
Mating Cycles: 100
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 11GHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
CONN COAX SWITCH RCPT STR 50OHM
RF / Coaxial Connector, Micro SD, SIM Socket, Straight Jack, Solder, 50 ohm, Phosphor Bronze RoHS Compliant: Yes
RF Connectors / Coaxial Connectors RECEPTACLE 1.35MM
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 342-MS-156C(20) | H11670DKR-ND | 1079825-MS-156C(20) | MS-156C(20) | 40T1744 | MS-156C(20) |
| Product Name | Electronic Connector | Coaxial Connector (RF) Assemblies | Coaxial Connectors (RF) - MS-156C(20) | Coaxial Connector (RF) Assemblies | Rf / Coaxial Connector, Micro Sd, Sim Socket, Straight Jack, Solder, 50 Ohm, Phosphor Bronze Rohs Compliant Hirose(Hrs) | RF Connectors / Coaxial Connectors |
| Gender | Female / Jack | Male / Plug | Female / Jack | |||
| Category | Coaxial Connector; RF and Microwave Connector | |||||
| Mounting | Surface Mount | SMD (SMT) | Surface Mount |