DigiKey Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 59
Product Name Notes
1.0/2.3(F) BLKHD MNT
1.0/2.3(F) SOLDER ATTACH
1.0/2.3(M) SOLDER ATTACH
1.35mm Connector Jack, Female Socket 50Ohm Board Edge, End Launch, Right Angle Solder
1.35mm Connector Jack, Female Socket 50Ohm Surface Mount, 30° Angle
1.35mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle
100 Ohm TRB Plug 1553 Connector
2-SLOT TRB PLUG 78 OHM TERMINATO
2.92mm Connector Jack, Female Socket 50Ohm Panel Mount Compression
2.92mm Female to 2.4mm Male Adap
3-SLOT TRB PLUG 1000 OHM TERMINA
3-SLOT TRB PLUG 3000 OHM TERMINA
3-SLOT TRB PLUG 68 OHM TERMINATO
3/4 inch-20 Twinax Male Connecto
4-SLOT TRB PLUG 78 OHM TERMINATO
7/16 DIN Female Hermetically Sea
7/16 DIN Male Connector Crimp/So
7/16 DIN Male Hermetically Seale
75 Ohm SMB Jack Connector Solder
75 Ohm TRB Plug 1553 Connector C
75 Ohm TRS Plug 1553 Connector C
78 Ohm TRB Jack 1553 Connector C
78 Ohm TRB Jack Bulkhead Mount 1
78 Ohm TRB Plug 1553 Connector C
78 Ohm TRS Plug 1553 Connector C
78 Ohm TRT Jack Bulkhead Mount 1
ADAPTER - BNC FEEDTHROUGH - NICK
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.0mm Jack, Female Socket
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.35mm Jack, Female Socket
Adapter Coaxial Connector 1.35mm Jack, Female Socket To 1.85mm Jack, Female Socket
Adapter Coaxial Connector 1.35mm Plug, Male Pin To 1.0mm Plug, Male Pin
Adapter Coaxial Connector 1.35mm Plug, Male Pin To 1.35mm Jack, Female Socket
Adapter Coaxial Connector 1.35mm Plug, Male Pin To 1.35mm Plug, Male Pin
Adapter Coaxial Connector BNC Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector F Jack, Female Socket To F Jack, Female Socket
Adapter Coaxial Connector N Jack, Female Socket To BNC Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Adapter Coaxial Connector N Plug, Male Pin To BNC Plug, Male Pin 50Ohm
ADAPTOR, SMA JACK TO SMA BULKHEA
ADAPTOR, SMA PLUG TO SMA PLUG, S
BNC Connector Plug, Male Pin Free Hanging (In-Line)
BNC Connector
BNC Female Bulkhead Mount Connec
BNC Female Bulkhead Mount Hermet
BNC FEMALE BULKHEAD MOUNT ISOLAT
BNC Female Connector Clamp/Solde
BNC Female Connector Crimp/Solde
BNC Female Connector Solder Atta
BNC Female Right Angle Bulkhead
BNC MALE BULKHEAD FRONT MOUNT
BNC MALE CONNECTOR CLAMP/SOLDER
BNC Male Connector Crimp/Crimp A
BNC Male Connector Crimp/Solder
BNC Male Connector Solder Attach
BNC Male Right Angle Connector C
BNC Male Right Angle Connector S
BNC(F) BLKHD MNT
BNC(F) SOLDER ATTACH
BNC(M) SOLDER ATTACH
CABLE END BNC REARTWIST -CABLE O
CABLE END BNC REARTWIST TINY- CA
CABLE END BNC REARTWIST WITHOUT
CABLE JACK BNC REARTWIST TINY WI
Circular Plastic Push-Pull
COAX ADAPT 1.85MM TO 1.85MM
COAX ADAPT 2.4MM TO 2.4MM
COAX ADAPT 2.92MM TO 2.92MM
COAX ADAPT 7/16 DIN TO 7/16 DIN
COAX ADAPT 7/16 DIN TO N
COAX ADAPT BNC TO N
COAX ADAPT N TO N
COAX ADAPT SMA TO N
COAX ADAPT SMA TO SMA
COAX ADAPT SMA TO TNC
COAX ADAPT TNC TO TNC
COAX ADAPT TRB TO TRB
Coaxial Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
Connector Contact, Feedthrough For Field Replaceable Connectors
Connector Contact, Feedthrough For
Connector Ground Block For F Type Plugs
Connector Hermetic Seal For Field Replaceable Connectors
Connector Hermetic Seal For
Connector Housing For MX25 Series
Connector Measurement Probe For SMA Plugs
Connector Measurement Probe For SWD and SWF Connectors
Connector Measurement Probe For SWG Type Receptacle
Connector Measurement Probe For SWH Type Receptacle
Connector Measurement Probe For SWJ Type Receptacle
Connector Measurement Probe For
Connector Nut For MCX and MMCX Connectors
Connector Nut For SMA Connectors
Connector O-Ring For N Type Connectors
Connector Test Board For 1.35mm Connectors
Connector
F FEMALE BULKHEAD CABLE END FOR
F Type Connector Free Hanging (In-Line)
F Type Connector Plug, Male Pin Free Hanging (In-Line)
Field Replacable Tab Contact 0.0
HD-BNC(F) BLKHD MNT
HD-BNC(F) SOLDER ATTACH
HD-BNC(M) SOLDER ATTACH
Hermetic Seal Solder Contact Wit
HIGH PERFORMANCE F FEMALE 4-HOLE
HIGH PERFORMANCE G FEMALE VERTIC
MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MCX Connector Jack, Female Socket Through Hole Solder
MCX Connector Jack, Female Socket Through Hole, Right Angle Solder
MCX MALE CRIMP CABLE END FOR RG3
MCX R/A FEMALE SURFACE MOUNT
MHV Male Connector Clamp/Solder
MHV Male Connector Crimp/Solder
Miniature Coaxial Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket Surface Mount Solder
MMCX Connector Jack, Female Socket Through Hole, Right Angle Solder
MMCX MALE RIGHT ANGLE CRIMP TYPE
MMCX VERTICAL PCB MOUNT JACK
MSS Connector Plug, Male Pin 50Ohm Through Hole Solder
MSS Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup
MSS Connector Receptacle, Female Socket 50Ohm Through Hole Solder
N FEMALE 4-HOLE FLANGE MOUNT W/F
N Female Bulkhead Connector Clam
N Female Bulkhead Mount Connecto
N Female Bulkhead Mount Hermetic
N Female Bulkhead Mount Pressuri
N Female Connector Clamp/Solder
N Female Connector Crimp/Crimp A
N FEMALE CRIMP CABLE END FOR LMR
N Female Hermetically Sealed Con
N JACK 4 HOLE FLANGE PANEL MOUNT
N Male Connector Clamp/Solder (C
N Male Connector Clamp/Solder At
N Male Connector Crimp/Crimp Att
N Male Connector Crimp/Solder At
N Male Hermetically Sealed Conne
N MALE R/A CRIMP CABLE END FOR L
N MALE RIGHT ANGLE CONNECTOR CLA
N PLUG CRIMP CABLE END FOR LMR24
N PLUG CRIMP CABLE END W/SEPARAT
N Type Connector Jack, Female Socket 50Ohm Panel Mount Solder
N Type Connector Jack, Female Socket 50Ohm Panel Mount
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
N TYPE CRIMP CABLE END FOR LMR40
NEX10 PANEL MOUNT JACK 4-HOLE FL
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Crimp
NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
NIM-CAMAC CD/N 549 Connector Receptacle, Male Pin 50Ohm Free Hanging (In-Line) Solder
PC-BOARD POPULATED
RECEPTACLE - BNC - D STYLE - FEE
RECEPTACLE - BNC - D STYLE - SOL
RECEPTACLE - BNC FEEDTHROUGH - I
RECEPTACLE - BNC SOLDER - ISOLAT
RECEPTACLE - UHD BNC - D STYLE -
RECEPTACLE, 10GHZ, STRAIGHT, SCR
RF Coaxial GS Probe, 800 Micron
RF Coaxial GSG Probe, 1,500 Micr
RF Coaxial GSG Probe, 800 Micron
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
RP-SMA Connector Jack, Male Pin Through Hole Solder
RP-TNC PLUG CRIMP CABLE END FOR
SHV Plug Connector Clamp/Solder
SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder
SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole Solder
SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket Panel Mount, Through Hole Solder
SMA Connector Jack, Female Socket Panel Mount, Through Hole, Right Angle Solder
SMA Connector Jack, Female Socket Through Hole Solder
SMA Connector Jack, Female Socket Through Hole, Right Angle Solder
SMA FEMALE 4-HOLE FLANGE MOUNT W
SMA Female Bulkhead Connector Cl
SMA Female Bulkhead Mount Connec
SMA Female Bulkhead Mount Hermet
SMA Female Connector Clamp/Solde
SMA Female Connector Solder Atta
SMA Female Hermetically Sealed C
SMA Female Right Angle Connector
SMA FEMALE RIGHT ANGLE PCB MOUNT
SMA FEMALE VERTICAL PCB MOUNT W/
SMA Male Connector Clamp/Solder
SMA MALE CONNECTOR CRIMP/CRIMP A
SMA Male Connector Crimp/Solder
SMA Male Connector Solder (Witho
SMA Male Connector Solder Attach
SMA MALE CRIMP CABLE END FOR LMR
SMA Male Right Angle Connector C
SMA Male Right Angle Connector S
SMA MALE RIGHT ANGLE SOLDER CABL
SMA PLUG CRIMP TYPE CABLE END FO
SMA PLUG R/A CRIMP CABLE END LMR
SMA R/A FEMALE BULKHEAD CRIMP CA
SMA REVERSE POLARITY BULKHEAD JA
SMB FEMALE R/A CRIMP TYPE CABLE
SMB Jack Bulkhead Mount Connecto
SMB Jack Connector Crimp/Solder
SMB MALE R/A BULKHEAD PCB MOUNTW
SMB Plug Connector Crimp/Solder
SMB Plug Right Angle Connector C
SMC Jack Bulkhead Mount Connecto
SMC Jack Connector Crimp/Solder
SMC Plug Connector Crimp/Solder
SMC Plug Right Angle Connector C
SMP RIGHT ANGLE FEMALE PLUG FOR
SMP(F) TO SMP(F) BULLET ADAPTER
SMP(F) TO SMP(F), ADAP, SPRING B
SMP(M)STR,B'HD PNL MNT FOR .085
SMP(M)STR,PCB STR THRU TERM,SQ B
SMP(M)STR,PCB SURF MNT,LD
SMPM JACK FOR RG405
SSMB Plug Connector Crimp/Solder
Terminator Coax Connector Plug, Male Pin F Type 75 Ohms
THREADED TRT PLUG 78 OHM TERMINA
TNC FEMALE BULKHEAD CRIMP CABLE
TNC Female Bulkhead Mount Connec
TNC Female Bulkhead Mount Hermet
TNC Female Connector Clamp/Solde
TNC Female Connector Solder Atta
TNC FEMALE SOLDER CABLE END FOR
TNC Male Connector Clamp/Solder
TNC Male Connector Crimp/Crimp A
TNC Male Connector Crimp/Solder
TNC MALE CRIMP CABLE END FOR LMR
TNC Male Right Angle Connector C
TRB Bulkhead Jack Full Crimp Con
TRB Jack with Ground Lug
TRB Plug 1553 Connector Crimp/So
TRB PLUG FULL CRIMP CONNECTOR FO
TRB SOLDER CRIMP PLUG TWINAX 0.2
Triaxial Connector Receptacle, Female Socket 50Ohm Free Hanging (In-Line) Solder
TRS Plug 1553 Connector Crimp/So
U.FL (UMCC) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
UHF Connector Accessories for RG
UHF Male Connector Crimp/Solder
UHF Male Connector Solder Attach

<< Prev Next >>