Murata Electronics Electronic Connector MM8930-2620RJ4

Description
COAX CONN Product overview: MM8930-2620RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
COAX CONN Product overview: MM8930-2620RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RJ4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
437-MM8930-2620RJ4
Electronic Connector 437-MM8930-2620RJ4
COAX CONN Product overview: MM8930-2620RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RJ4 can be used for catalog matching and distributor lookup.

COAX CONN Product overview: MM8930-2620RJ4 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8930-2620RJ4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1080579-MM8930-2620RJ4 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Coaxial Connectors (RF)
1080579-MM8930-2620RJ4
Connectors, Interconnects - Coaxial Connectors (RF) 1080579-MM8930-2620RJ4
Win Source Part Number: 1080579-MM8930-2620R J4 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Internal Switch Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Tape & Reel (TR) Contact Termination: Solder Connector Style: SWH Voltage Rating: 30 V Frequency - Max: 6 GHz Number of Ports: 1 Standard Package: 4,000 Mounting: SMD (SMT) Impedance: 50Ohm Shield Termination: Solder Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): MM8930-2620RJ4MM8930 -2620RJ4.; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.4010 Mfr: Murata Electronics Other Names: 490-MM8930-2620RJ4-N D,490-MM8930-2620RJ4 ,490-MM8930-2620RJ4T R Base Product Number: MM8930

Win Source Part Number: 1080579-MM8930-2620RJ4
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Internal Switch
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Tape & Reel (TR)
Contact Termination: Solder
Connector Style: SWH
Voltage Rating: 30 V
Frequency - Max: 6 GHz
Number of Ports: 1
Standard Package: 4,000
Mounting: SMD (SMT)
Impedance: 50Ohm
Shield Termination: Solder
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): MM8930-2620RJ4MM8930-2620RJ4.;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Murata Electronics
Other Names: 490-MM8930-2620RJ4-ND,490-MM8930-2620RJ4,490-MM8930-2620RJ4TR
Base Product Number: MM8930

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8930-2620RJ4TR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8930-2620RJ4TR-ND
Coaxial Connector (RF) Assemblies 490-MM8930-2620RJ4TR-ND
SWH Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

SWH Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8930-2620RJ4CT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8930-2620RJ4CT-ND
Coaxial Connector (RF) Assemblies 490-MM8930-2620RJ4CT-ND
COAX CONN

COAX CONN

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 490-MM8930-2620RJ4DKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
490-MM8930-2620RJ4DKR-ND
Coaxial Connector (RF) Assemblies 490-MM8930-2620RJ4DKR-ND
COAX CONN

COAX CONN

Buy Now Datasheet
RF Connectors / Coaxial Connectors - MM8930-2620RJ4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MM8930-2620RJ4
RF Connectors / Coaxial Connectors MM8930-2620RJ4
RF Connectors / Coaxial Connectors COAXIAL CONNECTOR

RF Connectors / Coaxial Connectors COAXIAL CONNECTOR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors RF and Microwave Connectors
Product Number 437-MM8930-2620RJ4 1080579-MM8930-2620RJ4 490-MM8930-2620RJ4TR-ND MM8930-2620RJ4
Product Name Electronic Connector Connectors, Interconnects - Coaxial Connectors (RF) Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Voltage Rating 30 volts 30 volts
Termination Solder
Mounting SMD (SMT) Surface Mount
Frequency 6.000 GHz
Unlock Full Specs
to access all available technical data