HIROSE Electric U.S.A., Inc. Coaxial Connectors (RF) - MS-156HF MS-156HF

Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 804214-MS-156HF Packaging: Reel Mounting Style: SMD Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: Coaxial Switch - 4mm Plug Dia Frequency - Max: 6GHz Housing Color: Gold Number of Ports: 1 Impedance: 50Ohm Body Material: Phosphor Bronze Insertion Loss: 0.15dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polyamide (PA), Nylon 6T Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 804214-MS-156HF Packaging: Reel Mounting Style: SMD Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: Coaxial Switch - 4mm Plug Dia Frequency - Max: 6GHz Housing Color: Gold Number of Ports: 1 Impedance: 50Ohm Body Material: Phosphor Bronze Insertion Loss: 0.15dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polyamide (PA), Nylon 6T Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - MS-156HF - 804214-MS-156HF - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - MS-156HF
804214-MS-156HF
Coaxial Connectors (RF) - MS-156HF 804214-MS-156HF
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 804214-MS-156HF Packaging: Reel Mounting Style: SMD Features: Internal Switch Connector Type: Receptacle, Female Socket Fastening Type: Snap-On Contact Termination: Solder Connector Style: Coaxial Switch - 4mm Plug Dia Frequency - Max: 6GHz Housing Color: Gold Number of Ports: 1 Impedance: 50Ohm Body Material: Phosphor Bronze Insertion Loss: 0.15dB Shield Termination: Solder Body Finish: Gold Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polyamide (PA), Nylon 6T Mating Cycles: 100 Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 804214-MS-156HF
Packaging: Reel
Mounting Style: SMD
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: Coaxial Switch - 4mm Plug Dia
Frequency - Max: 6GHz
Housing Color: Gold
Number of Ports: 1
Impedance: 50Ohm
Body Material: Phosphor Bronze
Insertion Loss: 0.15dB
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polyamide (PA), Nylon 6T
Mating Cycles: 100
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Singapore, Singapore
Electronic Connector
342-MS-156HF
Electronic Connector 342-MS-156HF
RF Connectors / Coaxial Connectors RCPT COAX MS-156HF SMT Product overview: MS-156HF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-MS-156HF can be used for catalog matching and distributor lookup.

RF Connectors / Coaxial Connectors RCPT COAX MS-156HF SMT Product overview: MS-156HF from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Coaxial Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 342-MS-156HF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 26-MS-156HFTR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
26-MS-156HFTR-ND
Coaxial Connector (RF) Assemblies 26-MS-156HFTR-ND
Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Coaxial Switch - 4mm Plug Dia Connector Receptacle, Female Socket 50Ohm Surface Mount Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 26-MS-156HFCT-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
26-MS-156HFCT-ND
Coaxial Connector (RF) Assemblies 26-MS-156HFCT-ND
CONN COAX SWITCH RCPT STR 50OHM

CONN COAX SWITCH RCPT STR 50OHM

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - 26-MS-156HFDKR-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
26-MS-156HFDKR-ND
Coaxial Connector (RF) Assemblies 26-MS-156HFDKR-ND
CONN COAX SWITCH RCPT STR 50OHM

CONN COAX SWITCH RCPT STR 50OHM

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - MS-156HF - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
MS-156HF
Coaxial Connector (RF) Assemblies MS-156HF
CONN COAX SWITCH RCPT STR 50OHM

CONN COAX SWITCH RCPT STR 50OHM

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - MS-156HF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
MS-156HF
RF Connectors / Coaxial Connectors MS-156HF
RF Connectors / Coaxial Connectors RCPT COAX MS-156HF SMT

RF Connectors / Coaxial Connectors RCPT COAX MS-156HF SMT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Coaxial Connectors Electrical Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 804214-MS-156HF 342-MS-156HF 26-MS-156HFTR-ND MS-156HF MS-156HF
Product Name Coaxial Connectors (RF) - MS-156HF Electronic Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Termination Solder
Mounting SMD Surface Mount Surface Mount PCB Mount
Frequency 6.000 GHz 6.000 GHz ? to 6.000 GHz
Unlock Full Specs
to access all available technical data