Manufacturer: Murata Electronics North America
Win Source Part Number: 023625-MM8130-2600RA
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWF
Housing Color: Gold
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Family Name: MM8130
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 6GHz
Center Voltage Rating: 30V
Introduction Date: November 12, 2008
ECCN: EAR99
Country of Origin: Japan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
CONN SWF RCPT STR 50 OHM SMD Product overview: MM8130-2600RA2 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8130-2600RA2 can be used for catalog matching and distributor lookup.
RF Connectors / Coaxial Connectors CONNECTOR
1 Inner bore SWF Board Edge -40°C~+85°C 6GHz 50Ω 2.1mm SMD RF Connectors / Coaxial Connectors ROHS
CONN SWF RCPT STR 50 OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 023625-MM8130-2600RA2 | 490-4981-6-ND | 437-MM8130-2600RA2 | MM8130-2600RA2 | MM8130-2600RA2 | MM8130-2600RA2 |
| Product Name | Coaxial Connectors (RF) - MM8130-2600RA2 | Coaxial Connector (RF) Assemblies | SMD 50 OHM Electronic Connector | RF Connectors / Coaxial Connectors | Connectors >> RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Termination | Solder | |||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount | |||
| Frequency | 6.000 GHz | ? to 6.000 GHz | 6.000 GHz | 6.000 GHz | ||
| Category | Coaxial Connector; RF and Microwave Connector |