CONN SWG RCPT STR 50 OHM SMD Product overview: MM8030-2610RK0 from Murata Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 OHM. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 50 OHM, Electronic Connector, Coaxial Connector (RF) Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 437-MM8030-2610RK0 can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 023624-MM8030-2610RK
Packaging: Reel - TR
Features: Internal Switch
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SWG
Mounting: SMD (SMT)
Impedance: 50 Ohm
Shield Termination: Solder
Center Contact Plating: Gold
Family Name: MM8030
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Input Frequency: 11GHz
Center Voltage Rating: 30V
Introduction Date: November 25, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
CONN SWG RCPT STR 50 OHM SMD
RF Connectors / Coaxial Connectors 250Vrms 0.07ohms 11GHZ
1 Inner bore SWG Board Edge 0.45mm 11GHz 50Ω 1.35mm SMD RF Connectors / Coaxial Connectors ROHS
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 437-MM8030-2610RK0 | 023624-MM8030-2610RK0 | 490-11804-1-ND | MM8030-2610RK0 | MM8030-2610RK0 | MM8030-2610RK0 |
| Product Name | SMD 50 OHM Electronic Connector | Coaxial Connectors (RF) - MM8030-2610RK0 | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Connectors >> RF Connectors / Coaxial Connectors |
| Voltage Rating | 30 volts | 250 volts | ||||
| Termination | Solder | |||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount | |||
| Frequency | 11.000 GHz | 11.000 GHz | ? to 11.000 GHz | 11.000 GHz |