TE Connectivity ™ Circular Connectors - Circular Connectors - Contacts - M39029/28-211 M39029/28-211

Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 785040-M39029/28-211 Series: Military, MIL-C-39029 Packaging: Bulk Type: Coaxial Contact Type: Coax Pin, Socket Center Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Family Name: M39029 Wire Gauge or Range - Coaxial: RG-174, 179, 316 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 785040-M39029/28-211 Series: Military, MIL-C-39029 Packaging: Bulk Type: Coaxial Contact Type: Coax Pin, Socket Center Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Family Name: M39029 Wire Gauge or Range - Coaxial: RG-174, 179, 316 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - Circular Connectors - Contacts - M39029/28-211 - 785040-M39029/28-211 - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - Circular Connectors - Contacts - M39029/28-211
785040-M39029/28-211
Circular Connectors - Circular Connectors - Contacts - M39029/28-211 785040-M39029/28-211
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 785040-M39029/28-211 Series: Military, MIL-C-39029 Packaging: Bulk Type: Coaxial Contact Type: Coax Pin, Socket Center Contact Finish: Gold Contact Finish Thickness: 50μin (1.27μm) Contact Termination: Crimp Contact Material: Copper Alloy Contact Size: 12 Family Name: M39029 Wire Gauge or Range - Coaxial: RG-174, 179, 316 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 785040-M39029/28-211
Series: Military, MIL-C-39029
Packaging: Bulk
Type: Coaxial
Contact Type: Coax Pin, Socket Center
Contact Finish: Gold
Contact Finish Thickness: 50μin (1.27μm)
Contact Termination: Crimp
Contact Material: Copper Alloy
Contact Size: 12
Family Name: M39029
Wire Gauge or Range - Coaxial: RG-174, 179, 316
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now
Circular Connector Contacts - 1506-1031-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1506-1031-ND
Circular Connector Contacts 1506-1031-ND
Coax Pin, Socket Center Contact Size 12 Crimp Gold

Coax Pin, Socket Center Contact Size 12 Crimp Gold

Buy Now Datasheet
Circular Connector Contacts - 1111-M39029/28-211-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Contacts
1111-M39029/28-211-ND
Circular Connector Contacts 1111-M39029/28-211-ND
CIRCULAR MIL SPEC CONTACTS CRIMP

CIRCULAR MIL SPEC CONTACTS CRIMP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey DigiKey
Product Category Electrical Connectors Coaxial Connectors Electrical Connectors
Product Number 785040-M39029/28-211 1506-1031-ND 1111-M39029/28-211-ND
Product Name Circular Connectors - Circular Connectors - Contacts - M39029/28-211 Circular Connector Contacts Circular Connector Contacts
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type BNC; MHV; SMA
Mounting Bulkhead
View Details
Coaxial Adapters - 8006E1 - Maury Microwave
Specs
Gender Male / Plug; Female / Jack
Frequency 26.500 GHz
View Details