DigiKey Datasheets for Coaxial Connectors
Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more
| Product Name | Notes |
|---|---|
| 1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 1.85mm Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| 2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 42.5Ohm Surface Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket 50Ohm Surface Mount Compression | |
| 2.4mm (APC-2.4, OS-50) Connector Receptacle, Female Socket Surface Mount Compression | |
| 2.92 MM MALE TO 3.5 MM FEMALE DC | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Board Edge, End Launch Compression | |
| 2.92mm Connector Receptacle, Female Socket 50Ohm Surface Mount Compression | |
| 2.92MM M TO 2.92MM M DC - 40 GHZ | |
| 2.92MM MALE TO 2.92MM MALE DC | |
| 2.92MM NMD-F TO 2.92MM-M, DC | |
| 4.00 MM ISORATE 50 OHM HIGH-ISO | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector 2.92mm (OS-2.9) Plug, Male Pin To 2.92mm (OS-2.9) Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To WECo Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket (2) To WECo, Mini Jack, Female Socket (2) 75Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector BNC Jack, Female Socket To WECo, Standard Jack, Female Socket 75Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector BNC Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector FL Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector GT16G Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector GT16G Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector H.FL Plug, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector N Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To FL Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To MMCX Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To N.FL Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To PO40G Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To S.FL Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To TNC Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To U.FL (UMCC) Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To W.FL Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To W.FL2 Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Jack, Female Socket To X.FL Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To H.FL Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To MMCX Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To RP-SMA Plug, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To S.FL Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To W.FL Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To W.FL2 Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector SMA Plug, Male Pin To X.FL Jack, Male Pin 50Ohm | |
| Adapter Coaxial Connector TRB Twinaxial/Triaxial (Concentric) Jack, Female Socket To Twinaxial Jack, Female Socket | |
| Adapter Coaxial Connector TRS Twinaxial/Triaxial Jack, Female Socket (2) To Twinaxial/Triaxial Jack, Female Socket (2 | |
| BNC Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, HD Connector Jack, Female Socket 75Ohm Board Edge, End Launch Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BNC, HD Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp | |
| BNC, HD Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder | |
| CASTRAIN RELIEF BOOT FOR RG58 | |
| CASTRAIN RELIEF BOOT RG188 | |
| COAX ADAPT 2.4MM TO 2.92MM | |
| COAX ADAPT 2.92MM TO 2.92MM | |
| COAX ADAPT BNC TO BNC | |
| COAX ADAPT BNC TO N | |
| COAX ADAPT BNC TO RP-BNC | |
| COAX ADAPT BNC TO SMA | |
| COAX ADAPT BNC TO TNC | |
| COAX ADAPT BNC TWIN TO BNC TWIN | |
| COAX ADAPT F TO G | |
| COAX ADAPT KMS-560A | |
| COAX ADAPT N TO QN | |
| COAX ADAPT N TO SMB | |
| COAX ADAPT QN TO QN | |
| COAX ADAPT RP-SMA TO RP-SMA | |
| COAX ADAPT SMA TO 2.9MM | |
| COAX ADAPT SMA TO 7/16 DIN | |
| COAX ADAPT SMA TO N | |
| COAX ADAPT SMA TO QMA | |
| COAX ADAPT SMA TO RP-SMA | |
| COAX ADAPT SMA TO SMA | |
| COAX ADAPT SMA TO SMB | |
| COAX ADAPT SMA TO U.FL | |
| COAX ADAPT SMA TO UMCX | |
| COAX ADAPT SMB TO SMB, DUAL | |
| COAX ADAPT TNC TO QMA | |
| COAX ADAPT TRB TO TRB | |
| Coax Socket, Pin Center Contact Size Crimp, Solder Gold | |
| Coaxial Connector Receptacle Through Hole, Right Angle Solder | |
| Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Coaxial Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| CONGOLD SMA M LMR400 CRIMP | |
| CONN 2.4MM RCPT STR 50OHM EDGEMT | |
| CONN 2.92MM RCPT STR 50 OHM SMD | |
| CONN BNC JACK R/A 75 OHM | |
| CONN BNC M BELDEN 7807 CRIMP | |
| CONN BNC M BELDEN 9913 CRIMP | |
| CONN COAX PIN HEADER PCB R/A | |
| CONN HOUSING FOR M TERMINALS | |
| CONN MICRO RF RECPT | |
| CONN PIN HEADER PCB R/A | |
| CONN PLUG CENTER TERMINAL CRIMP | |
| CONN RETAINER FOR GT5 HOUSINGS | |
| CONN SMA F LMR400 CRIMP | |
| CONN SMA M BELDEN 7807 CRIMP | |
| CONN SMA M LMR200 CRIMP | |
| CONN SMA(RP) M LMR200 CRIMP | |
| CONN SOCKET CENTER TERMINAL CRIM | |
| CONN TNC M BELDEN 7807 CRIMP | |
| CONN TYPE-N M BELDEN 9913 CRMP | |
| CONN, F FEM EDGE MOUNT, 75 OHMS, | |
| Connector Cap (Cover), Dust For BNC Jacks | |
| Connector Cap (Cover), Dust For SMA Jacks | |
| Connector Ferrule For GT16 Series Terminals | |
| Connector Ferrule, Outer For GT16 Series Connectors | |
| Connector For | |
| Connector Housing For F Terminals | |
| Connector Housing For GT16 Series | |
| Connector Housing For M Terminals | |
| Connector Insulator For GT16 Series | |
| Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| Connector Plug, Female Socket 50Ohm Surface Mount Solder | |
| Connector Plug, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| Connector Retainer For GT16 Housing | |
| Connector Retainer For GT16 Housings, 2 Positions | |
| Connector Retainer For GT21 Housing | |
| Connector Retainer For GT5 Housings, 4 Positions | |
| Connector Retainer For GT5 Housings | |
| Connector | |
| Contact Coax | |
| D-Sub Contact Female Socket Gold RG-178 Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-179 B/U, 316 B/U Crimp and Solder Machined | |
| D-Sub Contact Female Socket Gold RG-179 B/U, 316 B/U Crimp Machined | |
| D-Sub Contact Female Socket Gold RG-58C Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-179 B/U, 316 B/U Crimp and Solder Machined | |
| D-Sub Contact Male Pin Gold RG-179 B/U, 316 B/U Crimp Machined | |
| D-Sub Contact Male Pin Gold RG-58C Crimp Machined | |
| H.FL Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| H1.0-R-SR2-S(14) | |
| H1.0-R-SR2-S | |
| HSD 4+0 R/A T/H CODE A | |
| HSD 4+0 R/A T/H CODE B | |
| HSD 4+0 ST. T/H CODE A | |
| HSD 4+0 ST. T/H CODE B | |
| HSD 4+2 R/A T/H CODE A | |
| HSD 4+2 R/A T/H CODE C | |
| HSD 4+2 ST. T/H CODE A | |
| HSD 4+2 ST. T/H CODE B | |
| HSD 4+2 ST. T/H CODE C | |
| HSD®, Fakra, Quadraxial Connector Jack, Female Socket 100Ohm Free Hanging (In-Line) Solder | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder | |
| IP5 TERMINAL ARRAY ASSEMBLY | |
| JACK, SMA, 1.0GHZ, SCREW LOCK | |
| N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| NIM-CAMAC CD/N 549 Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| Pin Contact Coax Tin Crimp M 20-22 AWG | |
| Pin Contact Coax Tin Crimp M 24-28 AWG | |
| Pin Contact Coax Tin Crimp M 30 AWG | |
| Pin, Inner Contact Contact Coax Tin Crimp M 24-28 AWG | |
| Pin, Outer Contact Contact Coax Tin Crimp M | |
| Position Connector | |
| RECEPTACLE, 1 POS., 43.5GHZ, -55 | |
| RECEPTACLE, 1 POS., 50GHZ, -55-1 | |
| RECEPTACLE, 1 POS., 71.0 GHZ, -5 | |
| RECEPTACLE, IEC, 1POS., SCREW FI | |
| RECEPTACLE, MIL, 1POS., SCREW FI | |
| RECEPTACLE, MIL, STRAIGHT, -55 | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder | |
| SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| Socket Contact Coax Tin Crimp F 24-28 AWG | |
| Socket Contact Coax Tin Crimp F 30 AWG | |
| Socket, Inner Contact Contact Coax Tin Crimp F 24-28 AWG | |
| Socket, Inner Contact Contact Coax Tin Crimp F 30 AWG | |
| Socket, Outer Contact Contact Coax Tin Crimp F | |
| TERM / N / ROHS | |
| TERM / N-M W/CHAIN / ROHS | |
| Terminator Coax Connector Adapter, Plug to Plug 2.4mm (APC-2.4, OS-50) 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 1.85mm 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin 2.92mm 50 Ohms | |
| Terminator Coax Connector Plug, Male Pin SMA 50 Ohms | |
| Triaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup |
| << Prev | Next >> |