Mitutoyo Corporation Digital Depth Gage 0-8" 547-218S

Description
Product Highlights Range 0-8in 0-200mm Resolution .0005in 0.01mm Stroke .5in Accuracy .001in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .0002 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output
Description
Product Highlights Range 0-8in 0-200mm Resolution .0005in 0.01mm Stroke .5in Accuracy .001in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .0002 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output

Suppliers

Company
Product
Description
Supplier Links
Digital Depth Gage 0-8
Rochester, NY, USA
Digital Depth Gage 0-8"
547-218S
Digital Depth Gage 0-8" 547-218S
Product Highlights Range 0-8in 0-200mm Resolution .0005in 0.01mm Stroke .5in Accuracy .001in Extension Rods 4pcs.(.5,1,2,4in) Base WxThickness 2.5x.63in Base Flatness .0002 in ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery Wide probing range is available with the supplied extension rod Bottom surface of the base is hardened, ground and lapped for highest degree of flatness With SPC data output

Product Highlights

  • Range 0-8in 0-200mm
  • Resolution .0005in 0.01mm
  • Stroke .5in
  • Accuracy .001in
  • Extension Rods 4pcs.(.5,1,2,4in)
  • Base WxThickness 2.5x.63in
  • Base Flatness .0002 in
  • ABSOLUTE Digimatic Depth Gage can keep track of the origin point once set for the entire life of the battery
  • Wide probing range is available with the supplied extension rod
  • Bottom surface of the base is hardened, ground and lapped for highest degree of flatness
  • With SPC data output
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 547-218S
Product Name Digital Depth Gage 0-8"
Gage / Instrument Type Depth Gage
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Inner Diameter Measuring Gauge - RF096-100/250-87-HH - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
View Details
Block Gauge (Bore Gauge) - DK - Ametek Solartron Metrology
Ametek Solartron Metrology
Specs
Mounting / Loading Options Machine Mounted
Measurement Scale / Units English; Metric
Gage / Instrument Type Bore Gage
View Details
Micrometer Head, Standard Resolution, 4 mm Travel, 23 lb. Load - BM17.04N - Newport MKS
Specs
Mounting / Loading Options M12x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details