Mitutoyo Corporation 47pc.Metric Square Gage Block Set,Steel,Grade 00 516-457-26

Description
Product Highlights Metric Square Gage Block Set 47 piece set Grade: 00 Material: Steel Each Unit Includes 1 pc. 1.005mm 9 pcs. 1.01"1.09mm Step of 0.01mm 9 pcs. 1.1"1.9mm Step of 0.1mm 24 pcs. 1"24mm Step of 1mm 4 pcs. 25"100mm Step of 25mm
Description
Product Highlights Metric Square Gage Block Set 47 piece set Grade: 00 Material: Steel Each Unit Includes 1 pc. 1.005mm 9 pcs. 1.01"1.09mm Step of 0.01mm 9 pcs. 1.1"1.9mm Step of 0.1mm 24 pcs. 1"24mm Step of 1mm 4 pcs. 25"100mm Step of 25mm

Suppliers

Company
Product
Description
Supplier Links
47pc.Metric Square Gage Block Set,Steel,Grade 00 - 516-457-26 - Transcat, Inc.
Rochester, NY, USA
47pc.Metric Square Gage Block Set,Steel,Grade 00
516-457-26
47pc.Metric Square Gage Block Set,Steel,Grade 00 516-457-26
Product Highlights Metric Square Gage Block Set 47 piece set Grade: 00 Material: Steel Each Unit Includes 1 pc. 1.005mm 9 pcs. 1.01"1.09mm Step of 0.01mm 9 pcs. 1.1"1.9mm Step of 0.1mm 24 pcs. 1"24mm Step of 1mm 4 pcs. 25"100mm Step of 25mm

Product Highlights

  • Metric Square Gage Block Set
  • 47 piece set
  • Grade: 00
  • Material: Steel

Each Unit Includes

  • 1 pc. 1.005mm
  • 9 pcs. 1.01"1.09mm Step of 0.01mm
  • 9 pcs. 1.1"1.9mm Step of 0.1mm
  • 24 pcs. 1"24mm Step of 1mm
  • 4 pcs. 25"100mm Step of 25mm
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 516-457-26
Product Name 47pc.Metric Square Gage Block Set,Steel,Grade 00
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Checking Balls - 29021 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Rectangular Inner Profile Measurement System - RF096-170x110 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer
Gaging Technology Optical; Non-contact
View Details