Mitutoyo Corporation Laser Scan Micrometer LSM-902 / 6900 AC120v 544-496A

Description
Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity, Whole Range*1 ± .00002 (±0.5µm)*3 Linearity, Small Range*1 ± (.000012 + .0001 ?D) [?D:inch]*3 *4 ±(0.3 + 0.1 ?D)µm [?D:mm]*3*4 Range, Reading 0.00001-0.0005in 0.01-10um Positional Error*1*5 .000020in 0.5um Accuracy inspection environment/Temperat ure 20°C±1°C, Humidity: 50%±10% The repeatability is determined by the value for ±2o- at the measurement interval of 1.28 sec Specified at the center of the measurement region D: Diameter difference to master gage An error due to workpiece shift either in the optical axis direction or in the scanning direction The area given by [measuring range on the optical axis] x [measuring range in the scanning direction.] The combination of functions is limited, details are described in the user™s manual
Description
Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity, Whole Range*1 ± .00002 (±0.5µm)*3 Linearity, Small Range*1 ± (.000012 + .0001 ?D) [?D:inch]*3 *4 ±(0.3 + 0.1 ?D)µm [?D:mm]*3*4 Range, Reading 0.00001-0.0005in 0.01-10um Positional Error*1*5 .000020in 0.5um Accuracy inspection environment/Temperat ure 20°C±1°C, Humidity: 50%±10% The repeatability is determined by the value for ±2o- at the measurement interval of 1.28 sec Specified at the center of the measurement region D: Diameter difference to master gage An error due to workpiece shift either in the optical axis direction or in the scanning direction The area given by [measuring range on the optical axis] x [measuring range in the scanning direction.] The combination of functions is limited, details are described in the user™s manual

Suppliers

Company
Product
Description
Supplier Links
Laser Scan Micrometer LSM-902 / 6900 AC120v - 544-496A - Transcat, Inc.
Rochester, NY, USA
Laser Scan Micrometer LSM-902 / 6900 AC120v
544-496A
Laser Scan Micrometer LSM-902 / 6900 AC120v 544-496A
Product Highlights Measuring Region Area .6in x 1.0in Measuring Region Area mm*6 1.5x25mm Measuring Range .004-1.0in 0.1-25mm Repeatability*1 .000002in 0.05 *2um Number of Scans 800/sec Laser Scanning speed 2240in/sec(56m/sec) Linearity, Whole Range*1 ± .00002 (±0.5µm)*3 Linearity, Small Range*1 ± (.000012 + .0001 ?D) [?D:inch]*3 *4 ±(0.3 + 0.1 ?D)µm [?D:mm]*3*4 Range, Reading 0.00001-0.0005in 0.01-10um Positional Error*1*5 .000020in 0.5um Accuracy inspection environment/Temperat ure 20°C±1°C, Humidity: 50%±10% The repeatability is determined by the value for ±2o- at the measurement interval of 1.28 sec Specified at the center of the measurement region D: Diameter difference to master gage An error due to workpiece shift either in the optical axis direction or in the scanning direction The area given by [measuring range on the optical axis] x [measuring range in the scanning direction.] The combination of functions is limited, details are described in the user™s manual

Product Highlights

  • Measuring Region Area .6in x 1.0in
  • Measuring Region Area mm*6 1.5x25mm
  • Measuring Range .004-1.0in 0.1-25mm
  • Repeatability*1 .000002in 0.05 *2um
  • Number of Scans 800/sec
  • Laser Scanning speed 2240in/sec(56m/sec)
  • Linearity, Whole Range*1 ± .00002 (±0.5µm)*3
  • Linearity, Small Range*1 ± (.000012 + .0001 ?D) [?D:inch]*3 *4 ±(0.3 + 0.1 ?D)µm [?D:mm]*3*4
  • Range, Reading 0.00001-0.0005in 0.01-10um
  • Positional Error*1*5 .000020in 0.5um
  • Accuracy inspection environment/Temperature 20°C±1°C, Humidity: 50%±10%
  • The repeatability is determined by the value for ±2o- at the measurement interval of 1.28 sec
  • Specified at the center of the measurement region
  • D: Diameter difference to master gage
  • An error due to workpiece shift either in the optical axis direction or in the scanning direction
  • The area given by [measuring range on the optical axis] x [measuring range in the scanning direction.]
  • The combination of functions is limited, details are described in the user™s manual
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 544-496A
Product Name Laser Scan Micrometer LSM-902 / 6900 AC120v
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Tapped Construction Balls - 29092 - Jergens, Inc.
Specs
Measurement Scale / Units Metric
View Details
Micrometer Head, High Resolution, 25.4 mm, 0.1 µm Sensitivity - HR-1 - Newport MKS
Specs
Mounting / Loading Options M9.5 x 0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Diameter Measuring Gauge - IDK-BT - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic; Optical
View Details