Starrett Screw Thread Micrometer 56325

Description
Product Highlights Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Decimal equivalents on inch tools Balanced frame and thimble design for easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Furnished with fixed (non-rotating) anvil, but swivel anvils available on special order Available in capacity over 2" or 50MM (special order) One-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Quick and easy adjustment Design allows 50% to 75% contact with the thread to be measured, thereby insuring contact with the pitch diameter at all times Design also ensures against contact with the root area of the thread Tools are accurate to ±.0002" or 0.004MM
Description
Product Highlights Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Decimal equivalents on inch tools Balanced frame and thimble design for easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Furnished with fixed (non-rotating) anvil, but swivel anvils available on special order Available in capacity over 2" or 50MM (special order) One-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Quick and easy adjustment Design allows 50% to 75% contact with the thread to be measured, thereby insuring contact with the pitch diameter at all times Design also ensures against contact with the root area of the thread Tools are accurate to ±.0002" or 0.004MM

Suppliers

Company
Product
Description
Supplier Links
Screw Thread Micrometer - 575MEP - Transcat, Inc.
Rochester, NY, USA
Screw Thread Micrometer
575MEP
Screw Thread Micrometer 575MEP
Product Highlights Starrett satin chrome finish - no glare - resists rust Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Decimal equivalents on inch tools Balanced frame and thimble design for easy handling and better readability Gracefully designed tapered frame for use in narrow slots and tight places Furnished with fixed (non-rotating) anvil, but swivel anvils available on special order Available in capacity over 2" or 50MM (special order) One-piece frame of drop forged steel Extremely hard and stable one-piece spindle (the heart of our accuracy) Quick and easy adjustment Design allows 50% to 75% contact with the thread to be measured, thereby insuring contact with the pitch diameter at all times Design also ensures against contact with the root area of the thread Tools are accurate to ±.0002" or 0.004MM

Product Highlights

  • Starrett satin chrome finish - no glare - resists rust
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Decimal equivalents on inch tools
  • Balanced frame and thimble design for easy handling and better readability
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Furnished with fixed (non-rotating) anvil, but swivel anvils available on special order
  • Available in capacity over 2" or 50MM (special order)
  • One-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle (the heart of our accuracy)
  • Quick and easy adjustment
  • Design allows 50% to 75% contact with the thread to be measured, thereby insuring contact with the pitch diameter at all times
  • Design also ensures against contact with the root area of the thread
  • Tools are accurate to ±.0002" or 0.004MM
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 575MEP
Product Name Screw Thread Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Calipers - 327259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Caliper
Display Dial / Analog / Direct Reading
Minimum Graduation / Resolution 7.87E-4 inch (0.0200 mm)
View Details
Thickness measurement system - C12562-04 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Compact laser micrometer with high measuring rate - optoCONTROL ODC 1200/90-10 - Micro-Epsilon Group
Specs
Mounting / Loading Options Benchtop or Floor; Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Indicator / Comparator; Micrometer
View Details
Back-to-Back Distance Measuring Gauges - IMR Series - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Gaging System or Station
Gaging Technology Electronic
View Details