Mitutoyo Corporation 10pc Gage Block Set,Rectangular Metric, ASME 0, Steel 516-103-26

Description
Product Highlights Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately) Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters
Description
Product Highlights Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately) Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters

Suppliers

Company
Product
Description
Supplier Links
10pc Gage Block Set,Rectangular Metric, ASME 0, Steel - 516-103-26 - Transcat, Inc.
Rochester, NY, USA
10pc Gage Block Set,Rectangular Metric, ASME 0, Steel
516-103-26
10pc Gage Block Set,Rectangular Metric, ASME 0, Steel 516-103-26
Product Highlights Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately) Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters

Product Highlights

  • Micrometer inspection gage blocks are sized for use with a Mitutoyo Micro Checker (sold separately)
  • Grade 0 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Rectangular shape for accurate wringing
  • Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 516-103-26
Product Name 10pc Gage Block Set,Rectangular Metric, ASME 0, Steel
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Data Link, DMH-1 Digital Micrometer, USB Interface - DMH-DL-U - Newport MKS
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
GapGun Sensor Heads - BSE (Break Sharp Edge) - Accurex Measurement, Inc.
Specs
Mounting / Loading Options Handheld or Portable
Gage / Instrument Type Gage Head or Probe; Laser micrometer
Gaging Technology Optical; Non-contact
View Details
Differential Micrometer Drive - M-653 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Mounting / Loading Options Handheld or Portable
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details