Starrett Disc Type Micrometer, 0-1"Range 56469

Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame and thimble design ensure easy handling and better readability Available in the 1" and 25mm sizes with rotating or non-rotating spindle Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with non-rotating spindle Range (in): 0-1" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk
Description
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame and thimble design ensure easy handling and better readability Available in the 1" and 25mm sizes with rotating or non-rotating spindle Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with non-rotating spindle Range (in): 0-1" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk

Suppliers

Company
Product
Description
Supplier Links
Disc Type Micrometer, 0-1
Rochester, NY, USA
Disc Type Micrometer, 0-1"Range
256PN-1
Disc Type Micrometer, 0-1"Range 256PN-1
Product Highlights Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Quick-reading figures – every thousandth numbered on inch tools Convenient decimal equivalents Balanced frame and thimble design ensure easy handling and better readability Available in the 1" and 25mm sizes with rotating or non-rotating spindle Quick and easy adjustment Starrett satin chrome finish – no glare – resists rust Ring-type knurled lock nut for quick and sure locking The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes Gracefully designed tapered frame for use in narrow slots and tight places Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses Rigid one-piece frame of drop forged steel Extremely hard and stable one-piece spindle Micro-lapped measuring faces This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications Micrometer Type: Disc-Type Micrometers with non-rotating spindle Range (in): 0-1" Graduations (in): .001" Anvil/Spindle Material: Steel Anvil Type: Flat Disk Spindle Type: Flat Disk

Product Highlights

  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Quick-reading figures – every thousandth numbered on inch tools
  • Convenient decimal equivalents
  • Balanced frame and thimble design ensure easy handling and better readability
  • Available in the 1" and 25mm sizes with rotating or non-rotating spindle
  • Quick and easy adjustment
  • Starrett satin chrome finish – no glare – resists rust
  • Ring-type knurled lock nut for quick and sure locking
  • The combination ratchet and speeder for uniform pressure and quicker adjustment on all sizes
  • Gracefully designed tapered frame for use in narrow slots and tight places
  • Anvil and spindle discs are 1/2" (12.7mm) diameter tapering to .015" (0.4mm) edge thickness making it possible to enter narrow grooves and recesses
  • Rigid one-piece frame of drop forged steel
  • Extremely hard and stable one-piece spindle
  • Micro-lapped measuring faces
  • This tool is accurate to .00015" or 0.003mm measuring over the whole surface and .0002" or 0.004mm measuring on the edges Specifications
  • Micrometer Type: Disc-Type Micrometers with non-rotating spindle
  • Range (in): 0-1"
  • Graduations (in): .001"
  • Anvil/Spindle Material: Steel
  • Anvil Type: Flat Disk
  • Spindle Type: Flat Disk
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 256PN-1
Product Name Disc Type Micrometer, 0-1"Range
Measurement Scale / Units English
Unlock Full Specs
to access all available technical data

Similar Products

Micrometers - 2614499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Electronic
Range 2.95 inch (75 mm)
View Details
One Piece Inspection Balls with Shoulder - 29044 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Chromatic Confocal Sensor-Controller - HPS-CF4000 - Hypersen Technologies Co., Ltd.
Specs
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
External Supermicrometer - SuperMicrometer™ : Model B 625 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units English; Metric
Gage / Instrument Type Gaging System or Station; Indicator / Comparator; Micrometer; Length
View Details