Mitutoyo Corporation .500-.650" Internal Digital Bore Gage, Inch/Metric 468-264

Description
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet TiN coating on measuring faces helps provide wear resistance
Description
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet TiN coating on measuring faces helps provide wear resistance

Suppliers

Company
Product
Description
Supplier Links
.500-.650
Rochester, NY, USA
.500-.650" Internal Digital Bore Gage, Inch/Metric
468-264
.500-.650" Internal Digital Bore Gage, Inch/Metric 468-264
Product Highlights Three-point contacts for self-centering measurement of the inside dimension (ID) of bores Digital, single-value readout LCD displays in inch and metric units for readability Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately) Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet TiN coating on measuring faces helps provide wear resistance

Product Highlights

  • Three-point contacts for self-centering measurement of the inside dimension (ID) of bores
  • Digital, single-value readout LCD displays in inch and metric units for readability
  • Statistical Process Control (SPC) output transmits results to a computer or external device through an interface cable (sold separately)
  • Rated IP65 for resistance to penetration by dust and liquid up to the force of a low-pressure water jet
  • TiN coating on measuring faces helps provide wear resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 468-264
Product Name .500-.650" Internal Digital Bore Gage, Inch/Metric
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator - PD - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
Display Dial / Analog / Direct Reading
View Details
Checking Balls - 29015 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 0.25 in. Travel, Unthreaded, 100 TPI High-Resolution - 9351 - Newport MKS
Specs
Mounting / Loading Options 8.7 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Wheel Center Bore ID Measuring Gauge - RF096-50/70-200-Clb - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage
Gaging Technology Optical; Non-contact
View Details