Mitutoyo Corporation Bore Gauge 511-932

Description
Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and improved abrasion resistance
Description
Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and improved abrasion resistance

Suppliers

Company
Product
Description
Supplier Links
Bore Gauge - 511-932 - Transcat, Inc.
Rochester, NY, USA
Bore Gauge
511-932
Bore Gauge 511-932
Product Highlights Total measurement range of 0.7 to 6" and accurate to + or - 0.0008" Gradient spacing of 0.0001" Rugged cover for dial indicator protection Two-point contact for detection of geometry problems such as ovality and taper Carbide-tipped contact points for extended wear and improved abrasion resistance

Product Highlights

  • Total measurement range of 0.7 to 6" and accurate to + or - 0.0008"
  • Gradient spacing of 0.0001"
  • Rugged cover for dial indicator protection
  • Two-point contact for detection of geometry problems such as ovality and taper
  • Carbide-tipped contact points for extended wear and improved abrasion resistance
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 511-932
Product Name Bore Gauge
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Digital Dial Indicator - SZ - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Plain Shank Fixture Balls - 29002 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer, 6 mm Travel, Unthreaded, Vernier - SM-06 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Leaf Spring Hole ID Measurement Machine - RF096-30/75-120 - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Depth Gage
Gaging Technology Optical; Non-contact
View Details