Mitutoyo Corporation Digital Bore Gage Set, 0.5-1" 468-987

Description
Product Highlights Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015" TiN-coated measuring contact points for durability and impact resistance Contact point geometry allows the instrument to measure to the bottom of blind holes Easy-to-read LCD for convenient recording of measurement with useful functions, including presetting, zero/ABS, data hold, and battery replacement alarm Set includes three complete display units, two setting rings, and fitted wooden case
Description
Product Highlights Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015" TiN-coated measuring contact points for durability and impact resistance Contact point geometry allows the instrument to measure to the bottom of blind holes Easy-to-read LCD for convenient recording of measurement with useful functions, including presetting, zero/ABS, data hold, and battery replacement alarm Set includes three complete display units, two setting rings, and fitted wooden case

Suppliers

Company
Product
Description
Supplier Links
Digital Bore Gage Set, 0.5-1
Rochester, NY, USA
Digital Bore Gage Set, 0.5-1"
468-987
Digital Bore Gage Set, 0.5-1" 468-987
Product Highlights Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015" TiN-coated measuring contact points for durability and impact resistance Contact point geometry allows the instrument to measure to the bottom of blind holes Easy-to-read LCD for convenient recording of measurement with useful functions, including presetting, zero/ABS, data hold, and battery replacement alarm Set includes three complete display units, two setting rings, and fitted wooden case

Product Highlights

  • Measurement range is 0.5 to 1.0" and 12.7 to 25.4 mm, precise to 0.00005" or 0.001 mm, and accurate to + or - 0.00015"
  • TiN-coated measuring contact points for durability and impact resistance
  • Contact point geometry allows the instrument to measure to the bottom of blind holes
  • Easy-to-read LCD for convenient recording of measurement with useful functions, including presetting, zero/ABS, data hold, and battery replacement alarm
  • Set includes three complete display units, two setting rings, and fitted wooden case
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 468-987
Product Name Digital Bore Gage Set, 0.5-1"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Precision Slip Fit Inspection Balls - 29079 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Vernier Micrometer Pack, 13 mm Travel, 9 lb. Load, 50.8 TPI, Qty 10 - SM-13-PK - Newport MKS
Specs
Mounting / Loading Options 3/8-40
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656 - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details