Mitutoyo Corporation Individual Inch Rectangular Gage Block 516-953-26

Description
Product Highlights Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
Individual Inch Rectangular Gage Block - 516-953-26 - Transcat, Inc.
Rochester, NY, USA
Individual Inch Rectangular Gage Block
516-953-26
Individual Inch Rectangular Gage Block 516-953-26
Product Highlights Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Rectangular shape for accurate wringing Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade 00 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Rectangular shape for accurate wringing
  • Nominal length in metric [millimeter (mm)] indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 516-953-26
Product Name Individual Inch Rectangular Gage Block
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

One Piece Inspection Balls with Shoulder - 29088 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Thickness measurement system - C15151-01 - Hamamatsu Photonics Europe
Specs
Measurement Scale / Units Metric
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
View Details
Laminated Tubes Geometry Measurement System - RF092 - RIFTEK EUROPE Sp. z.o.o.
Specs
Mounting / Loading Options Benchtop or Floor
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Bore Gage; Gaging System or Station
View Details
Thickness Gauge - PCE-CT 5000H - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Attribute Measurement Capability Thickness Gage
View Details