Starrett (3) 0-3" Outside Micrometer 56448

Description
Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep micrometer and standards readily accessible Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Ring-type knurled lock nut for quick and sure locking Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Description
Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep micrometer and standards readily accessible Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Ring-type knurled lock nut for quick and sure locking Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Suppliers

Company
Product
Description
Supplier Links
(3) 0-3
Rochester, NY, USA
(3) 0-3" Outside Micrometer
ST226AXRLZ
(3) 0-3" Outside Micrometer ST226AXRLZ
Product Highlights Rugged construction and extremely attractive design Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub Furnished in an attractive, protective case to keep micrometer and standards readily accessible Advanced sleeve design with staggered lines and distinct figures for precise and easy readability Balanced frame and thimble design ensure easy handling and better readability Ring-type knurled lock nut for quick and sure locking Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure Micro-lapped measuring faces Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust

Product Highlights

  • Rugged construction and extremely attractive design
  • Strong ribbed frame with smooth black enamel finish and polished steel ribs and hub
  • Furnished in an attractive, protective case to keep micrometer and standards readily accessible
  • Advanced sleeve design with staggered lines and distinct figures for precise and easy readability
  • Balanced frame and thimble design ensure easy handling and better readability
  • Ring-type knurled lock nut for quick and sure locking
  • Hard and stable one-piece friction thimble permits one-hand operation of micrometer and uniform contact pressure
  • Micro-lapped measuring faces
  • Starrett No-glare satin chrome finish on thimble and sleeve minimizes annoying surface glare under bright lights and resists rust
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number ST226AXRLZ
Product Name (3) 0-3" Outside Micrometer
Gage / Instrument Type Micrometer
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Dial Indicator for Anchor Pin Use - PDA - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Standard Tooling Balls - 29035 - Jergens, Inc.
Specs
Measurement Scale / Units English
View Details
Micrometer Head, Standard Resolution, 5 mm Travel, 9 lb. Load - BM11.5 - Newport MKS
Specs
Mounting / Loading Options M6x0.5
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details
Optical Micrometer - RF656XY - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Laser micrometer; Micrometer
Gaging Technology Optical; Non-contact
View Details