Mitutoyo Corporation 36 Piece Gage Block Set 516-424-26

Description
Product Highlights Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability
Description
Product Highlights Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Suppliers

Company
Product
Description
Supplier Links
36 Piece Gage Block Set - 516-424-26 - Transcat, Inc.
Rochester, NY, USA
36 Piece Gage Block Set
516-424-26
36 Piece Gage Block Set 516-424-26
Product Highlights Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9 High-carbon, high-chrome steel provides high hardness and wear-resistance Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig Nominal length (in inches) indicated with laser-etched, black characters Identification number etched in block for traceability

Product Highlights

  • Grade AS-2 gage blocks supplied with a Mitutoyo certificate of inspection that the blocks meet American Society of Mechanical Engineers (ASME) B89.1.9
  • High-carbon, high-chrome steel provides high hardness and wear-resistance
  • Square base for accurate wringing, to attain a height reference standard, and to make a dedicated inspection jig
  • Nominal length (in inches) indicated with laser-etched, black characters
  • Identification number etched in block for traceability
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 516-424-26
Product Name 36 Piece Gage Block Set
Gage / Instrument Type Gage Block, Master, or Setting Gage
Unlock Full Specs
to access all available technical data

Similar Products

Blue laser thickness gauge for hot rolling mills - thicknessCONTROL MTS 9202.LLT-60/2500 - Micro-Epsilon Group
Specs
Mounting / Loading Options Machine Mounted; Automatic or Inline
Measurement Scale / Units English; Metric
Gage / Instrument Type Laser micrometer; Gage Set or Tool Kit; Blue laser triangulation
View Details
Thickness measurement system - C13027-12 - Hamamatsu Photonics Europe
Specs
Gaging Technology Optical
Attribute Measurement Capability Thickness Gage
Accuracy ±0.4 %
View Details
UT343E Coating Thickness Gauge - Professional Grade - UT343E - Uni-Trend US
Specs
Attribute Measurement Capability Thickness Gage
View Details
Micrometer, 1.0 in. Travel, Unthreaded, For 9063 Series Stages - 9356 - Newport MKS
Specs
Mounting / Loading Options 9.5 mm Shank
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
View Details