Mitutoyo Corporation Bore Gage,24"-32" 511-858

Description
Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. Wide measuring range with sub-anvils. Carbide ball contact point for durability. Extension rods (optional) can be attached for measuring deep holes. Range 24-32in Head Travel 2in Sub Anvil 2in,4in With 2923SB-10 Grad .0001in
Description
Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. Wide measuring range with sub-anvils. Carbide ball contact point for durability. Extension rods (optional) can be attached for measuring deep holes. Range 24-32in Head Travel 2in Sub Anvil 2in,4in With 2923SB-10 Grad .0001in

Suppliers

Company
Product
Description
Supplier Links
Bore Gage,24
Rochester, NY, USA
Bore Gage,24"-32"
511-858
Bore Gage,24"-32" 511-858
Product Highlights Interchangeable anvil is attached to a micrometer head for accurate dimensional setting. Wide measuring range with sub-anvils. Carbide ball contact point for durability. Extension rods (optional) can be attached for measuring deep holes. Range 24-32in Head Travel 2in Sub Anvil 2in,4in With 2923SB-10 Grad .0001in

Product Highlights

  • Interchangeable anvil is attached to a micrometer head for accurate dimensional setting.
  • Wide measuring range with sub-anvils.
  • Carbide ball contact point for durability.
  • Extension rods (optional) can be attached for measuring deep holes.
  • Range 24-32in
  • Head Travel 2in
  • Sub Anvil 2in,4in
  • With 2923SB-10 Grad .0001in
Supplier's Site

Technical Specifications

  Transcat, Inc.
Product Category Dimensional Gages and Instruments
Product Number 511-858
Product Name Bore Gage,24"-32"
Gage / Instrument Type Bore Gage
Unlock Full Specs
to access all available technical data

Similar Products

Dial Indicator - D-R / D-L / D-C - Imao-Fixtureworks
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Indicator / Comparator
View Details
Lockable Differential Micrometer, 13 mm Coarse, 0.2 mm Fine, 11 lb. - DM-13L - Newport MKS
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Micrometer
Gaging Technology Optical
View Details
Wheel Diameter Measuring Gauge - IDK - RIFTEK EUROPE Sp. z.o.o.
Specs
Measurement Scale / Units Metric
Gage / Instrument Type Special Function Gages; Wheel Diameter
Gaging Technology Electronic
View Details